The CL-200A Chroma Meter from Konica Minolta Sensing Americas, Inc. is a compact and lightweight instrument designed for measuring color temperature, illuminance, chromaticity, excitation purity, and dominant wavelength of various light sources, particularly LEDs and OLEDs. It features a detachable receptor head that can be connected to the main body via a standard LAN cable, allowing for flexible installation in inspection systems and multi-point measurements with up to 30 receptor heads. This device operates on AA batteries and is designed for portability, fitting comfortably in the palm of the hand. It includes data management software (CL-S10w) that facilitates data transfer to Excel, enabling easy data management and analysis. The CL-200A's sensors closely match CIE-defined color-matching functions, ensuring accurate color measurements. It also supports user calibration and offers a low battery indicator for convenience. The CL-200A is suitable for various applications, including evaluating light distribution in LED modules, lighting production adjustments, color-viewing cabinet maintenance, and projector light source measurements. Its ability to quantify color variations and provide JIS-compliant ranking functions makes it a valuable tool for engineers working in lighting and color measurement fields.
The CL-200A chroma meter is the successor to the CL-200. It can measure the color temperature, illuminance, chromaticity, excitation purity, and dominant wavelength of various light sources. The CL-200A meter exclusively does this under LED, Organic LED (OLED), and other forms of Organic Electroluminescence (EL).
When determining the accuracy of an LED s illumination, color temperature measurements are particularly important. This instrument utilizes sensors that closely parallel the color-matching functions specified by the International Commission on Illumination (CIE). Depending on the application for which the CL-200A is being used, results can be displayed through different color notations.
The CL-200A was designed to be a highly effective tool for measuring the color temperature of white LEDs, a task that has been very difficult in the past. The CL-200A is able to do this due to its ability to measure the chromaticity from the phosphor and also inspect light quality output of the final assembled white LED.
The CL-200A runs on batteries and is extremely lightweight. This tool was ergonomically designed in this way so that it can fit into the palm of your hand. The low battery indicator alerts you as to when you need to either change or recharge your batteries. Also, the included CL-S10w data management software allows users to transfer data to Excel with ease. Conversely, the instrument can be linked directly to a PC and controlled using a computer. In order to quantify color variations, Japanese Industrial Standard (JIS) calculation ranking functions are included with the software.
If you need to install the instrument in an inspection system, or use it in not-so-easily accessible darkrooms, the receptor head can detach from the main body. It is then possible to collect data by connecting the receptor head to the body by utilizing a LAN cable. Up to 30 receptor heads can work to collect multi-point measurements. A user-friendly calibration function makes it easy to compare measured and sample measurements.
Some particularly suitable applications for the CL-200A include but are not limited to, evaluating light distribution of LED illumination modules or fixtures, lighting production and adjustment, LED billboard development and maintenance, color-viewing cabinet maintenance, measuring projector light sources, and utilizing the instrument as a photographic color meter
| Konica Minolta Sensing Americas, Inc. | |
|---|---|
| Product Category | Color Meters and Appearance Instruments |
| Product Number | CL-200A |
| Product Name | Chroma Meter |
| Property Measured | Chroma |
| Application | It can measure the color temperature, illuminance, chromaticity, excitation purity, and dominant wavelength of various light sources |
| Measurement Scale | XYZ |
| Measuring Area | 69x174x35mm |
| User Interface | Digital |