Konica Minolta Sensing Americas, Inc. CCD Array Spectrophotometer CAS 120

Description
The CAS 210 is an appealing solution for cost sensitive applications like LED production and quality assurance. This new series of CCD Array Spectrometers from Instrument Systems have reduced cost but their technical innovations deliver more reliability than ever before. The CAS 120 exceeds the high standards required for measuring versatile applications affordably without compromising quality. Like the CAS 140CT, a crossed Czerny Turn Spectrograph is the center of the spectrometer. This ensures a very highly level of optical precision with exceptionally low straylight. A dark current shutter and an integrated density filter wheel are additional features included in the CAS 120 that sets it apart from other models. The CCD area sensor is back-illuminated, with 2048 x 14 pixels used for all models. Enhanced dynamic range is achieved through vertical binning. To create a more cost efficient model cooling of the CCD detector has been deliberately omitted from the CAS 120. Instead, the temperature of the CCD sensor is carefully tracked each time the CAS 120 measures a spectrum and then the signal is corrected. Features A CCD detector that is back-lit and provides 2,048 x 14 pixels, 16-bit ADC Hardware I/O trigger UV-VIS spectroradiometry is highly accurate with model versions VIS and UV/VIS A precision spectrograph with density filter wheel that is integrated OD 1-4 4 ms integration time Dark current correction achieved automatically through the unit shutter Handy USB port
Request a Quote
Description
The CAS 210 is an appealing solution for cost sensitive applications like LED production and quality assurance. This new series of CCD Array Spectrometers from Instrument Systems have reduced cost but their technical innovations deliver more reliability than ever before. The CAS 120 exceeds the high standards required for measuring versatile applications affordably without compromising quality. Like the CAS 140CT, a crossed Czerny Turn Spectrograph is the center of the spectrometer. This ensures a very highly level of optical precision with exceptionally low straylight. A dark current shutter and an integrated density filter wheel are additional features included in the CAS 120 that sets it apart from other models. The CCD area sensor is back-illuminated, with 2048 x 14 pixels used for all models. Enhanced dynamic range is achieved through vertical binning. To create a more cost efficient model cooling of the CCD detector has been deliberately omitted from the CAS 120. Instead, the temperature of the CCD sensor is carefully tracked each time the CAS 120 measures a spectrum and then the signal is corrected. Features A CCD detector that is back-lit and provides 2,048 x 14 pixels, 16-bit ADC Hardware I/O trigger UV-VIS spectroradiometry is highly accurate with model versions VIS and UV/VIS A precision spectrograph with density filter wheel that is integrated OD 1-4 4 ms integration time Dark current correction achieved automatically through the unit shutter Handy USB port
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CCD Array Spectrophotometer - CAS 120 - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
CCD Array Spectrophotometer
CAS 120
CCD Array Spectrophotometer CAS 120
The CAS 210 is an appealing solution for cost sensitive applications like LED production and quality assurance. This new series of CCD Array Spectrometers from Instrument Systems have reduced cost but their technical innovations deliver more reliability than ever before. The CAS 120 exceeds the high standards required for measuring versatile applications affordably without compromising quality. Like the CAS 140CT, a crossed Czerny Turn Spectrograph is the center of the spectrometer. This ensures a very highly level of optical precision with exceptionally low straylight. A dark current shutter and an integrated density filter wheel are additional features included in the CAS 120 that sets it apart from other models. The CCD area sensor is back-illuminated, with 2048 x 14 pixels used for all models. Enhanced dynamic range is achieved through vertical binning. To create a more cost efficient model cooling of the CCD detector has been deliberately omitted from the CAS 120. Instead, the temperature of the CCD sensor is carefully tracked each time the CAS 120 measures a spectrum and then the signal is corrected. Features A CCD detector that is back-lit and provides 2,048 x 14 pixels, 16-bit ADC Hardware I/O trigger UV-VIS spectroradiometry is highly accurate with model versions VIS and UV/VIS A precision spectrograph with density filter wheel that is integrated OD 1-4 4 ms integration time Dark current correction achieved automatically through the unit shutter Handy USB port

The CAS 210 is an appealing solution for cost sensitive applications like LED production and quality assurance. This new series of CCD Array Spectrometers from Instrument Systems have reduced cost but their technical innovations deliver more reliability than ever before. The CAS 120 exceeds the high standards required for measuring versatile applications affordably without compromising quality.

Like the CAS 140CT, a crossed Czerny Turn Spectrograph is the center of the spectrometer. This ensures a very highly level of optical precision with exceptionally low straylight. A dark current shutter and an integrated density filter wheel are additional features included in the CAS 120 that sets it apart from other models.

The CCD area sensor is back-illuminated, with 2048 x 14 pixels used for all models. Enhanced dynamic range is achieved through vertical binning. To create a more cost efficient model cooling of the CCD detector has been deliberately omitted from the CAS 120. Instead, the temperature of the CCD sensor is carefully tracked each time the CAS 120 measures a spectrum and then the signal is corrected.

Features

  • A CCD detector that is back-lit and provides 2,048 x 14 pixels, 16-bit ADC
  • Hardware I/O trigger
  • UV-VIS spectroradiometry is highly accurate with model versions VIS and UV/VIS
  • A precision spectrograph with density filter wheel that is integrated OD 1-4
  • 4 ms integration time
  • Dark current correction achieved automatically through the unit shutter
  • Handy USB port
Supplier's Site

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Color Meters and Appearance Instruments
Product Number CAS 120
Product Name CCD Array Spectrophotometer
Property Measured Color
Application LED production and quality assurance.
Instrument Type Spectrophotometer
Unlock Full Specs
to access all available technical data

Similar Products

Illuminance Spectrophotometer - CL-500A - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application evaluation of high-class, next-generation lamps such as LED and EL illumination.
Instrument Type Spectrophotometer
View Details
Spectrophotometer - CM-2600d - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color; Gloss
Application color, relative gloss, and UV characteristics
Measurement Scale Hunter L, a, b; cE*CMC; XYZ; Yxy
View Details
Spectrophotometer - CM-2600d - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color; Gloss
Application color, relative gloss, and UV characteristics
Measurement Scale Hunter L, a, b; cE*CMC; XYZ; Yxy
View Details
Gloss meter - Rhopoint IQ-S 20°/60°/85° - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Gloss; Haze; RIQ
User Interface Digital
Display Type Digital Numerical Display
View Details