Koike Aronson/Ransome, Inc. Supergraph Iv Series Cnc Plasma Cutting Machine

Description
The Supergraph IV is a rigidly designed precision CNC Plasma Cutting Machine. This cutting machine boasts positioning accuracies of .004" and repeatability of .0001". The down draft table is zoned into smaller sections for easier fume extraction and the table is also integrated into the machine frame. The Supergraph IV plasma cutting machine combines a PC based CNC and AC servo drives to achieve traverse speeds of 1000 IPM and high accuracies. The Supergraph IV (SG) is designed to accommodate high density plasma systems. Koike Aronson uses Kaliburn's Spirit and Proline high density plasma systems and Hypertherm's HD and HPR HyDefinition family of plasma cutting systems. SUPERGRAPH CNC Plasma Cutting Machine FEATURES Speed ranges to 1000 inches per minute Cut lengths up to 25 feet Rack & pinion drive High speed accuracy for precision plasma cutting
Datasheet
Description
The Supergraph IV is a rigidly designed precision CNC Plasma Cutting Machine. This cutting machine boasts positioning accuracies of .004" and repeatability of .0001". The down draft table is zoned into smaller sections for easier fume extraction and the table is also integrated into the machine frame. The Supergraph IV plasma cutting machine combines a PC based CNC and AC servo drives to achieve traverse speeds of 1000 IPM and high accuracies. The Supergraph IV (SG) is designed to accommodate high density plasma systems. Koike Aronson uses Kaliburn's Spirit and Proline high density plasma systems and Hypertherm's HD and HPR HyDefinition family of plasma cutting systems. SUPERGRAPH CNC Plasma Cutting Machine FEATURES Speed ranges to 1000 inches per minute Cut lengths up to 25 feet Rack & pinion drive High speed accuracy for precision plasma cutting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Supergraph IV is a rigidly designed precision CNC Plasma Cutting Machine. This cutting machine boasts positioning accuracies of .004" and repeatability of .0001". The down draft table is zoned into smaller sections for easier fume extraction and the table is also integrated into the machine frame. The Supergraph IV plasma cutting machine combines a PC based CNC and AC servo drives to achieve traverse speeds of 1000 IPM and high accuracies. The Supergraph IV (SG) is designed to accommodate high density plasma systems. Koike Aronson uses Kaliburn's Spirit and Proline high density plasma systems and Hypertherm's HD and HPR HyDefinition family of plasma cutting systems. SUPERGRAPH CNC Plasma Cutting Machine FEATURES Speed ranges to 1000 inches per minute Cut lengths up to 25 feet Rack & pinion drive High speed accuracy for precision plasma cutting

The Supergraph IV is a rigidly designed precision CNC Plasma Cutting Machine. This cutting machine boasts positioning accuracies of .004" and repeatability of .0001". The down draft table is zoned into smaller sections for easier fume extraction and the table is also integrated into the machine frame.

The Supergraph IV plasma cutting machine combines a PC based CNC and AC servo drives to achieve traverse speeds of 1000 IPM and high accuracies.
The Supergraph IV (SG) is designed to accommodate high density plasma systems. Koike Aronson uses Kaliburn's Spirit and Proline high density plasma systems and Hypertherm's HD and HPR HyDefinition family of plasma cutting systems.
SUPERGRAPH CNC Plasma Cutting Machine FEATURES

  • Speed ranges to 1000 inches per minute
  • Cut lengths up to 25 feet
  • Rack & pinion drive
  • High speed accuracy for precision plasma cutting
Supplier's Site Datasheet

Technical Specifications

  Koike Aronson/Ransome, Inc.
Product Category Plasma Cutting Equipment
Product Number Supergraph Iv Series Cnc Plasma Cutting Machine
Unlock Full Specs
to access all available technical data

Similar Products

UNI-BUG III - UNI-2500 - BUG-O Systems, Inc.
BUG-O Systems, Inc.
Specs
Equipment Type Motion Control
AC Input Voltage 115/120V_60Hz
Features Integral or optional automation unit such as a robot or CNC table
View Details
Plasma Cutters -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Material Capability Steel, Stainless Steel, Aluminum
Thickness Capability Up to 7/8 Inch
View Details
Plasmarc Manual Cutting Torch - PT-32EH - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Maximum Duty Cycle 1 %
Max Amperage @ Duty Cycle 0.375
View Details