ESAB Welding and Cutting Products Plasmarc Cutting Package PowerCut® 1600

Description
The Powercut 1600 comes with the same rugged, durable design you’ve come to expect from the Powercut family, and is designed with features that simplify operation, reduce set-up time, and enhance consumable life, letting you spend less time troubleshooting, and more time cutting. Features Rugged design - Durable external housing design is damage-resistant, corrosion-resistant and weather-resistant, while remaining lightweight for portability Input voltage selector switch - conveniently located on back of the machine, lets you easily change input voltage from 208 to 460 Tool-less Quick Disconnect torch disconnects from machine for storage, repairs, or replacement without the use of wrenches or special tools, or to attach a PT-37 mechanized torch Digital readout display is easy to read and shows exact pressures or amperage. Display also shows help codes to assist in troubleshooting Switch between gouge, grate and normal modes automatically, tailoring your application without manually changing settings on console Delivers the extra output voltage needed for superior plasma gouging capability Torch wrap and spare parts kit holder is standard on all packages Blowback technology eliminates high-frequency startups that can disrupt CNC controls and nearby computer systems Sensitive internal electronics are suspended from the aluminum frame, insulating them from shock and vibration Silicone-sealed switches are immune to corrosion and dust and dirt infiltration Automatic fan control allows cooling fan to run only when necessary – conserves energy and reduces ingested dust and dirt Built-in power line conditioner protects against damage from power line noise and spikes, even with poor-quality power Plug-n-Play mechanized option lets you easily transform your manual cutting system into a powerful mechanized system for your gantry machine Optional five year warranty on console One year warranty on torch
Description
The Powercut 1600 comes with the same rugged, durable design you’ve come to expect from the Powercut family, and is designed with features that simplify operation, reduce set-up time, and enhance consumable life, letting you spend less time troubleshooting, and more time cutting. Features Rugged design - Durable external housing design is damage-resistant, corrosion-resistant and weather-resistant, while remaining lightweight for portability Input voltage selector switch - conveniently located on back of the machine, lets you easily change input voltage from 208 to 460 Tool-less Quick Disconnect torch disconnects from machine for storage, repairs, or replacement without the use of wrenches or special tools, or to attach a PT-37 mechanized torch Digital readout display is easy to read and shows exact pressures or amperage. Display also shows help codes to assist in troubleshooting Switch between gouge, grate and normal modes automatically, tailoring your application without manually changing settings on console Delivers the extra output voltage needed for superior plasma gouging capability Torch wrap and spare parts kit holder is standard on all packages Blowback technology eliminates high-frequency startups that can disrupt CNC controls and nearby computer systems Sensitive internal electronics are suspended from the aluminum frame, insulating them from shock and vibration Silicone-sealed switches are immune to corrosion and dust and dirt infiltration Automatic fan control allows cooling fan to run only when necessary – conserves energy and reduces ingested dust and dirt Built-in power line conditioner protects against damage from power line noise and spikes, even with poor-quality power Plug-n-Play mechanized option lets you easily transform your manual cutting system into a powerful mechanized system for your gantry machine Optional five year warranty on console One year warranty on torch

Suppliers

Company
Product
Description
Supplier Links
Plasmarc Cutting Package - PowerCut® 1600 - ESAB Welding and Cutting Products
Florence, SC, USA
Plasmarc Cutting Package
PowerCut® 1600
Plasmarc Cutting Package PowerCut® 1600
The Powercut 1600 comes with the same rugged, durable design you’ve come to expect from the Powercut family, and is designed with features that simplify operation, reduce set-up time, and enhance consumable life, letting you spend less time troubleshooting, and more time cutting. Features Rugged design - Durable external housing design is damage-resistant, corrosion-resistant and weather-resistant, while remaining lightweight for portability Input voltage selector switch - conveniently located on back of the machine, lets you easily change input voltage from 208 to 460 Tool-less Quick Disconnect torch disconnects from machine for storage, repairs, or replacement without the use of wrenches or special tools, or to attach a PT-37 mechanized torch Digital readout display is easy to read and shows exact pressures or amperage. Display also shows help codes to assist in troubleshooting Switch between gouge, grate and normal modes automatically, tailoring your application without manually changing settings on console Delivers the extra output voltage needed for superior plasma gouging capability Torch wrap and spare parts kit holder is standard on all packages Blowback technology eliminates high-frequency startups that can disrupt CNC controls and nearby computer systems Sensitive internal electronics are suspended from the aluminum frame, insulating them from shock and vibration Silicone-sealed switches are immune to corrosion and dust and dirt infiltration Automatic fan control allows cooling fan to run only when necessary – conserves energy and reduces ingested dust and dirt Built-in power line conditioner protects against damage from power line noise and spikes, even with poor-quality power Plug-n-Play mechanized option lets you easily transform your manual cutting system into a powerful mechanized system for your gantry machine Optional five year warranty on console One year warranty on torch

The Powercut 1600 comes with the same rugged, durable design you’ve come to expect from the Powercut family, and is designed with features that simplify operation, reduce set-up time, and enhance consumable life, letting you spend less time troubleshooting, and more time cutting.

Features

  • Rugged design - Durable external housing design is damage-resistant, corrosion-resistant and weather-resistant, while remaining lightweight for portability
  • Input voltage selector switch - conveniently located on back of the machine, lets you easily change input voltage from 208 to 460
  • Tool-less Quick Disconnect torch disconnects from machine for storage, repairs, or replacement without the use of wrenches or special tools, or to attach a PT-37 mechanized torch
  • Digital readout display is easy to read and shows exact pressures or amperage. Display also shows help codes to assist in troubleshooting
  • Switch between gouge, grate and normal modes automatically, tailoring your application without manually changing settings on console
  • Delivers the extra output voltage needed for superior plasma gouging capability
  • Torch wrap and spare parts kit holder is standard on all packages
  • Blowback technology eliminates high-frequency startups that can disrupt CNC controls and nearby computer systems
  • Sensitive internal electronics are suspended from the aluminum frame, insulating them from shock and vibration
  • Silicone-sealed switches are immune to corrosion and dust and dirt infiltration
  • Automatic fan control allows cooling fan to run only when necessary – conserves energy and reduces ingested dust and dirt
  • Built-in power line conditioner protects against damage from power line noise and spikes, even with poor-quality power
  • Plug-n-Play mechanized option lets you easily transform your manual cutting system into a powerful mechanized system for your gantry machine
  • Optional five year warranty on console
  • One year warranty on torch
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Plasma Cutting Equipment
Product Number PowerCut® 1600
Product Name Plasmarc Cutting Package
Equipment Type Complete System
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
Input Current 2 to 78 amps
Input Phase Single Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Shape Machine - BUG-6154 - BUG-O Systems, Inc.
Specs
Equipment Type Complete System
AC Input Voltage International Power or Voltages - 50 Hz
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
View Details
Plasma Cutters -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Material Capability Steel, Stainless Steel, Aluminum
Thickness Capability Up to 7/8 Inch
View Details
Plasmarc Cutting Package - PowerCut® 1300 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
Input Current 15 to 7 amps
View Details