Knight Optical (UK) Ltd Knight Mini HR UV I mini spectrometer 200-340nm 2048 CCD detector OSP0701

Description
Knight Optical’s range of High Resolution mini spectrometers are designed for applications where even the high accuracy of our other ranges is not enough. Bought as an upgrade for our Blueshift UV/VIS/NIR range, the Knight Mini HR spectrometers double the resolution of the chosen model to achieving resolutions of better than 0.1nm depending on the selected model range and slit size, but also reducing the operating wavelength by the same factor. The result is that the Knight Mini HR system can very accurately measure tunable laser and LED characterization and laser induced breakdown spectroscopy as well as other complex applications. All our mini spectrometers are built with durability in mind. Our systems contain no moving parts and are encased in a rugged metal enclosure to provide maximum protection for field based studies as well as laboratory based measuring. Designed to be fully “Plug and Play”, the Knight Mini HR spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The configurations below show our standard range of Knight Mini HR upgrades for use in the UVN spectrum. These are suitable to a wide range of applications and can be purchased through our website or by calling our experienced sales team. If these configurations do not fit your requirements we are able to upgrade any of our Blueshift range to have HR capabilities. Please contact us with your specifications and find out how our range of HR upgrades can work for you.
Description
Knight Optical’s range of High Resolution mini spectrometers are designed for applications where even the high accuracy of our other ranges is not enough. Bought as an upgrade for our Blueshift UV/VIS/NIR range, the Knight Mini HR spectrometers double the resolution of the chosen model to achieving resolutions of better than 0.1nm depending on the selected model range and slit size, but also reducing the operating wavelength by the same factor. The result is that the Knight Mini HR system can very accurately measure tunable laser and LED characterization and laser induced breakdown spectroscopy as well as other complex applications. All our mini spectrometers are built with durability in mind. Our systems contain no moving parts and are encased in a rugged metal enclosure to provide maximum protection for field based studies as well as laboratory based measuring. Designed to be fully “Plug and Play”, the Knight Mini HR spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The configurations below show our standard range of Knight Mini HR upgrades for use in the UVN spectrum. These are suitable to a wide range of applications and can be purchased through our website or by calling our experienced sales team. If these configurations do not fit your requirements we are able to upgrade any of our Blueshift range to have HR capabilities. Please contact us with your specifications and find out how our range of HR upgrades can work for you.

Suppliers

Company
Product
Description
Supplier Links
Knight Mini HR UV I mini spectrometer 200-340nm 2048 CCD detector - OSP0701 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Knight Mini HR UV I mini spectrometer 200-340nm 2048 CCD detector
OSP0701
Knight Mini HR UV I mini spectrometer 200-340nm 2048 CCD detector OSP0701
Knight Optical’s range of High Resolution mini spectrometers are designed for applications where even the high accuracy of our other ranges is not enough. Bought as an upgrade for our Blueshift UV/VIS/NIR range, the Knight Mini HR spectrometers double the resolution of the chosen model to achieving resolutions of better than 0.1nm depending on the selected model range and slit size, but also reducing the operating wavelength by the same factor. The result is that the Knight Mini HR system can very accurately measure tunable laser and LED characterization and laser induced breakdown spectroscopy as well as other complex applications. All our mini spectrometers are built with durability in mind. Our systems contain no moving parts and are encased in a rugged metal enclosure to provide maximum protection for field based studies as well as laboratory based measuring. Designed to be fully “Plug and Play”, the Knight Mini HR spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The configurations below show our standard range of Knight Mini HR upgrades for use in the UVN spectrum. These are suitable to a wide range of applications and can be purchased through our website or by calling our experienced sales team. If these configurations do not fit your requirements we are able to upgrade any of our Blueshift range to have HR capabilities. Please contact us with your specifications and find out how our range of HR upgrades can work for you.

Knight Optical’s range of High Resolution mini spectrometers are designed for applications where even the high accuracy of our other ranges is not enough. Bought as an upgrade for our Blueshift UV/VIS/NIR range, the Knight Mini HR spectrometers double the resolution of the chosen model to achieving resolutions of better than 0.1nm depending on the selected model range and slit size, but also reducing the operating wavelength by the same factor.

The result is that the Knight Mini HR system can very accurately measure tunable laser and LED characterization and laser induced breakdown spectroscopy as well as other complex applications.

All our mini spectrometers are built with durability in mind. Our systems contain no moving parts and are encased in a rugged metal enclosure to provide maximum protection for field based studies as well as laboratory based measuring.

Designed to be fully “Plug and Play”, the Knight Mini HR spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss.

The configurations below show our standard range of Knight Mini HR upgrades for use in the UVN spectrum. These are suitable to a wide range of applications and can be purchased through our website or by calling our experienced sales team. If these configurations do not fit your requirements we are able to upgrade any of our Blueshift range to have HR capabilities. Please contact us with your specifications and find out how our range of HR upgrades can work for you.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category UV and Visible Spectrometers
Product Number OSP0701
Product Name Knight Mini HR UV I mini spectrometer 200-340nm 2048 CCD detector
Wavelength Range 200 to 340 nm (2000 to 3400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

GREEN-Wave Mini Fiber Optic Spectrometer - UVIS - StellarNet, Inc.
Specs
Photometric System Design Non Scanning
Light Source Tungsten Halogen Lamp; Double Deuterium; Light Emitting Diode; Other; Xenon
Detector Type Diode Array; Charge Coupled Device
View Details
Real Multi-Wave Sensor – SL Series -  - Real Tech, Inc.
Specs
Light Source Light Emitting Diode; Other; LED
General Features Built-in or Self Calibration
Flow Rate Range 300 to ? ml/min (10.14 to ? oz/min)
View Details
Nebula NIR VII mini spectrometer 600-800nm 2048 CCD detector - OSP0408 - Knight Optical (UK) Ltd
Specs
Wavelength Range 600 to 800 nm (6000 to 8000 Å)
Spectral Resolution 1 nm (10 Å)
Stray Light 0.1000 %
View Details