Real Tech, Inc. Real Multi-Wave Sensor – SL Series

Description
Real Tech’s Multi-Wave bypass style sensor offers a practical and affordable real-time monitoring solution for many important water quality parameters and compounds including BOD, COD, TOC, colour, chromium VI and more in water and wastewater. This customizable sensor is factory calibrated to a specific parameter(s) of choice to meet the needs for specialized applications. Benefiting from Real Tech’s innovative Split-Sense Pro technology and multiple long-life UV LED’s, the sensor provides stable measurement with low maintenance requirements. The Multi-Wave sensor must be connected to a Real Tech Controller for operation. See Controller and Accessories tab for selections. Practical and affordable real-time monitoring Multiple wavelength UV-VIS sensor with LED technology Wastewater to high purity measurement ranges Operator friendly, low maintenance design Quick and simple optical measurements Reagent free operation
Datasheet
Description
Real Tech’s Multi-Wave bypass style sensor offers a practical and affordable real-time monitoring solution for many important water quality parameters and compounds including BOD, COD, TOC, colour, chromium VI and more in water and wastewater. This customizable sensor is factory calibrated to a specific parameter(s) of choice to meet the needs for specialized applications. Benefiting from Real Tech’s innovative Split-Sense Pro technology and multiple long-life UV LED’s, the sensor provides stable measurement with low maintenance requirements. The Multi-Wave sensor must be connected to a Real Tech Controller for operation. See Controller and Accessories tab for selections. Practical and affordable real-time monitoring Multiple wavelength UV-VIS sensor with LED technology Wastewater to high purity measurement ranges Operator friendly, low maintenance design Quick and simple optical measurements Reagent free operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Multi-Wave Sensor – SL Series -  - Real Tech, Inc.
Whitby, Ontario, Canada
Real Multi-Wave Sensor – SL Series
Real Multi-Wave Sensor – SL Series
Real Tech’s Multi-Wave bypass style sensor offers a practical and affordable real-time monitoring solution for many important water quality parameters and compounds including BOD, COD, TOC, colour, chromium VI and more in water and wastewater. This customizable sensor is factory calibrated to a specific parameter(s) of choice to meet the needs for specialized applications. Benefiting from Real Tech’s innovative Split-Sense Pro technology and multiple long-life UV LED’s, the sensor provides stable measurement with low maintenance requirements. The Multi-Wave sensor must be connected to a Real Tech Controller for operation. See Controller and Accessories tab for selections. Practical and affordable real-time monitoring Multiple wavelength UV-VIS sensor with LED technology Wastewater to high purity measurement ranges Operator friendly, low maintenance design Quick and simple optical measurements Reagent free operation

Real Tech’s Multi-Wave bypass style sensor offers a practical and affordable real-time monitoring solution for many important water quality parameters and compounds including BOD, COD, TOC, colour, chromium VI and more in water and wastewater. This customizable sensor is factory calibrated to a specific parameter(s) of choice to meet the needs for specialized applications.

Benefiting from Real Tech’s innovative Split-Sense Pro technology and multiple long-life UV LED’s, the sensor provides stable measurement with low maintenance requirements. The Multi-Wave sensor must be connected to a Real Tech Controller for operation. See Controller and Accessories tab for selections.


  • Practical and affordable real-time monitoring
  • Multiple wavelength UV-VIS sensor with LED technology
  • Wastewater to high purity measurement ranges
  • Operator friendly, low maintenance design
  • Quick and simple optical measurements
  • Reagent free operation
Supplier's Site Datasheet

Technical Specifications

  Real Tech, Inc.
Product Category UV and Visible Spectrometers
Product Name Real Multi-Wave Sensor – SL Series
Light Source Light Emitting Diode; Other; LED
Unlock Full Specs
to access all available technical data

Similar Products

Real Spectrum Sensor – PL Series -  - Real Tech, Inc.
Specs
Light Source Double Deuterium; Other; Deuterium and Tungsten
General Features Built-in or Self Calibration
Wavelength Range 190 to 750 nm (1900 to 7500 Å)
View Details
GREEN-Wave Mini Fiber Optic Spectrometer - UVN - StellarNet, Inc.
Specs
Photometric System Design Non Scanning
Light Source Tungsten Halogen Lamp; Double Deuterium; Light Emitting Diode; Other; Xenon
Detector Type Diode Array; Charge Coupled Device
View Details
Nebula NIR VI mini spectrometer 500-700nm 2048CCD detector - OSP0407 - Knight Optical (UK) Ltd
Specs
Wavelength Range 500 to 700 nm (5000 to 7000 Å)
Spectral Resolution 1 nm (10 Å)
Stray Light 0.1000 %
View Details