Knight Optical (UK) Ltd Nebula NIR VII mini spectrometer 600-800nm 2048 CCD detector OSP0408

Description
Knight Optical's Nebula VIS fiber optically coupled mini spectrometer is designed for high performance measurements of the VIS spectrum between 0.35-1.15nm. The system uses a highly sensitive CCD detector with 2048 pixels to maximize measurement accuracy, fitted with a fast USB interface to create instant spectral images. The system features new and improved electronics designed to give a signal to noise of 1000:1 and acquire data quickly through the spectrometer’s high speed 16-bit digitizer. Designed to be fully “Plug and Play”, the Nebula VIS mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The Nebula VIS system is protected by a rugged case for maximum durability and contains no moving parts. Our spectrometers are designed to be highly vibration tolerant making them ideal for field applications as well as in the laboratory. The Nebula VIS mini spectrometer is suitable for a range of UV applications including spectroradiometry, spectrocolorimetry, optical power measurements, LED measurements and UV level monitoring. Chemical applications include absolute intensities and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied. Up to eight systems can be connected together to and run simultaneously!
Description
Knight Optical's Nebula VIS fiber optically coupled mini spectrometer is designed for high performance measurements of the VIS spectrum between 0.35-1.15nm. The system uses a highly sensitive CCD detector with 2048 pixels to maximize measurement accuracy, fitted with a fast USB interface to create instant spectral images. The system features new and improved electronics designed to give a signal to noise of 1000:1 and acquire data quickly through the spectrometer’s high speed 16-bit digitizer. Designed to be fully “Plug and Play”, the Nebula VIS mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The Nebula VIS system is protected by a rugged case for maximum durability and contains no moving parts. Our spectrometers are designed to be highly vibration tolerant making them ideal for field applications as well as in the laboratory. The Nebula VIS mini spectrometer is suitable for a range of UV applications including spectroradiometry, spectrocolorimetry, optical power measurements, LED measurements and UV level monitoring. Chemical applications include absolute intensities and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied. Up to eight systems can be connected together to and run simultaneously!

Suppliers

Company
Product
Description
Supplier Links
Nebula NIR VII mini spectrometer 600-800nm 2048 CCD detector - OSP0408 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Nebula NIR VII mini spectrometer 600-800nm 2048 CCD detector
OSP0408
Nebula NIR VII mini spectrometer 600-800nm 2048 CCD detector OSP0408
Knight Optical's Nebula VIS fiber optically coupled mini spectrometer is designed for high performance measurements of the VIS spectrum between 0.35-1.15nm. The system uses a highly sensitive CCD detector with 2048 pixels to maximize measurement accuracy, fitted with a fast USB interface to create instant spectral images. The system features new and improved electronics designed to give a signal to noise of 1000:1 and acquire data quickly through the spectrometer’s high speed 16-bit digitizer. Designed to be fully “Plug and Play”, the Nebula VIS mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The Nebula VIS system is protected by a rugged case for maximum durability and contains no moving parts. Our spectrometers are designed to be highly vibration tolerant making them ideal for field applications as well as in the laboratory. The Nebula VIS mini spectrometer is suitable for a range of UV applications including spectroradiometry, spectrocolorimetry, optical power measurements, LED measurements and UV level monitoring. Chemical applications include absolute intensities and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied. Up to eight systems can be connected together to and run simultaneously!

Knight Optical's Nebula VIS fiber optically coupled mini spectrometer is designed for high performance measurements of the VIS spectrum between 0.35-1.15nm. The system uses a highly sensitive CCD detector with 2048 pixels to maximize measurement accuracy, fitted with a fast USB interface to create instant spectral images. The system features new and improved electronics designed to give a signal to noise of 1000:1 and acquire data quickly through the spectrometer’s high speed 16-bit digitizer.

Designed to be fully “Plug and Play”, the Nebula VIS mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss.

The Nebula VIS system is protected by a rugged case for maximum durability and contains no moving parts. Our spectrometers are designed to be highly vibration tolerant making them ideal for field applications as well as in the laboratory.

The Nebula VIS mini spectrometer is suitable for a range of UV applications including spectroradiometry, spectrocolorimetry, optical power measurements, LED measurements and UV level monitoring. Chemical applications include absolute intensities and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied. Up to eight systems can be connected together to and run simultaneously!

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category UV and Visible Spectrometers
Product Number OSP0408
Product Name Nebula NIR VII mini spectrometer 600-800nm 2048 CCD detector
Wavelength Range 600 to 800 nm (6000 to 8000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Biochrom Libra S70 - Double Beam UV-Vis spectrometer - Biochrom, Ltd.
Specs
Photometric System Design Double Beam
Monochromator Monochromator
Light Source Tungsten Halogen Lamp; Double Deuterium
View Details
Real Spectrum Sensor – PL Series -  - Real Tech, Inc.
Specs
Light Source Double Deuterium; Other; Deuterium and Tungsten
General Features Built-in or Self Calibration
Wavelength Range 190 to 750 nm (1900 to 7500 Å)
View Details
Raman Galaxy HR mini spectrometer 785nm 2048 CCD detector - OSP0602 - Knight Optical (UK) Ltd
Specs
Wavelength Range 785 nm (7850 Å)
Stray Light 0.0500 %
View Details