Knight Optical (UK) Ltd Raman Galaxy SR mini spectrometer 785nm 2048 CCD detector OSP0601

Description
Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD detectors for 785nm Raman and TEC cooled InGaAs PDAs for 1064nm Raman. Our 1064nm detectors are designed to minimized fluorescence. Our Raman systems contain enhanced optics for extreme sensitivity and very low stray light values down to 0.05%. Our high resolution models achieve 4cm-1 resolution using a 2048 pixel CCD detector. Like all our mini spectrometers, our Raman systems are designed with durability in mind. Enclosed in a rugged metal housing and with bolt fixed optics and no moving parts, the Raman Galaxy is suitable for demanding field applications as well as traditional laboratory applications. The Raman Galaxy mini spectrometer is suitable for a range of Raman applications including chemical match testing and identification in liquids, solids and power samples and features a standard SMA 905 adaptor for compatibility with most probes.
Description
Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD detectors for 785nm Raman and TEC cooled InGaAs PDAs for 1064nm Raman. Our 1064nm detectors are designed to minimized fluorescence. Our Raman systems contain enhanced optics for extreme sensitivity and very low stray light values down to 0.05%. Our high resolution models achieve 4cm-1 resolution using a 2048 pixel CCD detector. Like all our mini spectrometers, our Raman systems are designed with durability in mind. Enclosed in a rugged metal housing and with bolt fixed optics and no moving parts, the Raman Galaxy is suitable for demanding field applications as well as traditional laboratory applications. The Raman Galaxy mini spectrometer is suitable for a range of Raman applications including chemical match testing and identification in liquids, solids and power samples and features a standard SMA 905 adaptor for compatibility with most probes.

Suppliers

Company
Product
Description
Supplier Links
Raman Galaxy SR mini spectrometer 785nm 2048 CCD detector - OSP0601 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Raman Galaxy SR mini spectrometer 785nm 2048 CCD detector
OSP0601
Raman Galaxy SR mini spectrometer 785nm 2048 CCD detector OSP0601
Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD detectors for 785nm Raman and TEC cooled InGaAs PDAs for 1064nm Raman. Our 1064nm detectors are designed to minimized fluorescence. Our Raman systems contain enhanced optics for extreme sensitivity and very low stray light values down to 0.05%. Our high resolution models achieve 4cm-1 resolution using a 2048 pixel CCD detector. Like all our mini spectrometers, our Raman systems are designed with durability in mind. Enclosed in a rugged metal housing and with bolt fixed optics and no moving parts, the Raman Galaxy is suitable for demanding field applications as well as traditional laboratory applications. The Raman Galaxy mini spectrometer is suitable for a range of Raman applications including chemical match testing and identification in liquids, solids and power samples and features a standard SMA 905 adaptor for compatibility with most probes.

Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD detectors for 785nm Raman and TEC cooled InGaAs PDAs for 1064nm Raman. Our 1064nm detectors are designed to minimized fluorescence. Our Raman systems contain enhanced optics for extreme sensitivity and very low stray light values down to 0.05%. Our high resolution models achieve 4cm-1 resolution using a 2048 pixel CCD detector.

Like all our mini spectrometers, our Raman systems are designed with durability in mind. Enclosed in a rugged metal housing and with bolt fixed optics and no moving parts, the Raman Galaxy is suitable for demanding field applications as well as traditional laboratory applications.

The Raman Galaxy mini spectrometer is suitable for a range of Raman applications including chemical match testing and identification in liquids, solids and power samples and features a standard SMA 905 adaptor for compatibility with most probes.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category UV and Visible Spectrometers
Product Number OSP0601
Product Name Raman Galaxy SR mini spectrometer 785nm 2048 CCD detector
Wavelength Range 785 nm (7850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Blueshift UVIS mini spectrometer 300-1100nm 2048 CCD detector - OSP0104 - Knight Optical (UK) Ltd
Specs
Wavelength Range 300 to 1100 nm (3000 to 11000 Å)
Spectral Resolution 0.4000 nm (4 Å)
Stray Light 0.1000 %
View Details
Biochrom WPA S1200 - Scanning Visible Spectrometer - Biochrom, Ltd.
Specs
Photometric System Design Single Beam
Monochromator Monochromator
Light Source Tungsten Halogen Lamp
View Details
Perkin Elmer LAMBDA XLS+ Spectrophotometer - 5102-00 - Terra Universal, Inc.
Specs
Photometric System Design Single Beam; Double Beam
Display Digital
Wavelength Range 190 to 1100 nm (1900 to 11000 Å)
View Details