Knight Optical (UK) Ltd Raman Galaxy HR-TEC-IG mini spectrometer 1064nm 1024 PDA detector OSP0605

Description
Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD detectors for 785nm Raman and TEC cooled InGaAs PDAs for 1064nm Raman. Our 1064nm detectors are designed to minimized fluorescence. Our Raman systems contain enhanced optics for extreme sensitivity and very low stray light values down to 0.05%. Our high resolution models achieve 4cm-1 resolution using a 2048 pixel CCD detector. Like all our mini spectrometers, our Raman systems are designed with durability in mind. Enclosed in a rugged metal housing and with bolt fixed optics and no moving parts, the Raman Galaxy is suitable for demanding field applications as well as traditional laboratory applications. The Raman Galaxy mini spectrometer is suitable for a range of Raman applications including chemical match testing and identification in liquids, solids and power samples and features a standard SMA 905 adaptor for compatibility with most probes.
Description
Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD detectors for 785nm Raman and TEC cooled InGaAs PDAs for 1064nm Raman. Our 1064nm detectors are designed to minimized fluorescence. Our Raman systems contain enhanced optics for extreme sensitivity and very low stray light values down to 0.05%. Our high resolution models achieve 4cm-1 resolution using a 2048 pixel CCD detector. Like all our mini spectrometers, our Raman systems are designed with durability in mind. Enclosed in a rugged metal housing and with bolt fixed optics and no moving parts, the Raman Galaxy is suitable for demanding field applications as well as traditional laboratory applications. The Raman Galaxy mini spectrometer is suitable for a range of Raman applications including chemical match testing and identification in liquids, solids and power samples and features a standard SMA 905 adaptor for compatibility with most probes.

Suppliers

Company
Product
Description
Supplier Links
Raman Galaxy HR-TEC-IG mini spectrometer 1064nm 1024 PDA detector - OSP0605 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Raman Galaxy HR-TEC-IG mini spectrometer 1064nm 1024 PDA detector
OSP0605
Raman Galaxy HR-TEC-IG mini spectrometer 1064nm 1024 PDA detector OSP0605
Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD detectors for 785nm Raman and TEC cooled InGaAs PDAs for 1064nm Raman. Our 1064nm detectors are designed to minimized fluorescence. Our Raman systems contain enhanced optics for extreme sensitivity and very low stray light values down to 0.05%. Our high resolution models achieve 4cm-1 resolution using a 2048 pixel CCD detector. Like all our mini spectrometers, our Raman systems are designed with durability in mind. Enclosed in a rugged metal housing and with bolt fixed optics and no moving parts, the Raman Galaxy is suitable for demanding field applications as well as traditional laboratory applications. The Raman Galaxy mini spectrometer is suitable for a range of Raman applications including chemical match testing and identification in liquids, solids and power samples and features a standard SMA 905 adaptor for compatibility with most probes.

Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD detectors for 785nm Raman and TEC cooled InGaAs PDAs for 1064nm Raman. Our 1064nm detectors are designed to minimized fluorescence. Our Raman systems contain enhanced optics for extreme sensitivity and very low stray light values down to 0.05%. Our high resolution models achieve 4cm-1 resolution using a 2048 pixel CCD detector.

Like all our mini spectrometers, our Raman systems are designed with durability in mind. Enclosed in a rugged metal housing and with bolt fixed optics and no moving parts, the Raman Galaxy is suitable for demanding field applications as well as traditional laboratory applications.

The Raman Galaxy mini spectrometer is suitable for a range of Raman applications including chemical match testing and identification in liquids, solids and power samples and features a standard SMA 905 adaptor for compatibility with most probes.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category UV and Visible Spectrometers
Product Number OSP0605
Product Name Raman Galaxy HR-TEC-IG mini spectrometer 1064nm 1024 PDA detector
Wavelength Range 1064 nm (10640 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Photometric System Design Single Beam
Detector Type Charge Coupled Device
Display None
View Details
Perkin Elmer LAMBDA Bio+ Spectrophotometer - 5102-02 - Terra Universal, Inc.
Specs
Photometric System Design Single Beam; Double Beam
Display Digital
Wavelength Range 190 to 1100 nm (1900 to 11000 Å)
View Details
Shooting Star C-HR II mini spectrometer 380-750nm 2048 CCD detector - OSP0206 - Knight Optical (UK) Ltd
Specs
Wavelength Range 380 to 750 nm (3800 to 7500 Å)
Spectral Resolution 1 nm (10 Å)
Stray Light 0.0200 %
View Details