Knight Optical (UK) Ltd Supernova mini spectrometer 190-1110nm 2048px CCD Detector OSP0301

Description
The Knight Optical Supernova spectrometer is a research grade, multi-purpose system for a broad range of spectral applications. The Supernova is designed for maximum operating efficiency over a wide UVN range of 190-1110nm. Our system is equipped with a high performance UV enhanced CCD detector with integrated TEC to maximum signal to noise at long exposures during low light applications such as reflectance or fluorescence. With a 25um slit, the Supernova delivers an excellent 1nm resolution. Designed to be fully “Plug and Play”, the Supernova mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The system can be attached directly to your PC or laptops USB port. The Supernova mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field. Our systems are exceptionally tolerant of vibrations giving you confidence in your readings regardless of the working environment. The Supernova mini spectrometer is suitable for a range of UVN applications including spectroradiometry, optical power measurements, laser characterization, thin film measurements, reflectivity and absorption. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied.
Description
The Knight Optical Supernova spectrometer is a research grade, multi-purpose system for a broad range of spectral applications. The Supernova is designed for maximum operating efficiency over a wide UVN range of 190-1110nm. Our system is equipped with a high performance UV enhanced CCD detector with integrated TEC to maximum signal to noise at long exposures during low light applications such as reflectance or fluorescence. With a 25um slit, the Supernova delivers an excellent 1nm resolution. Designed to be fully “Plug and Play”, the Supernova mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The system can be attached directly to your PC or laptops USB port. The Supernova mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field. Our systems are exceptionally tolerant of vibrations giving you confidence in your readings regardless of the working environment. The Supernova mini spectrometer is suitable for a range of UVN applications including spectroradiometry, optical power measurements, laser characterization, thin film measurements, reflectivity and absorption. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied.

Suppliers

Company
Product
Description
Supplier Links
Supernova mini spectrometer 190-1110nm 2048px CCD Detector - OSP0301 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Supernova mini spectrometer 190-1110nm 2048px CCD Detector
OSP0301
Supernova mini spectrometer 190-1110nm 2048px CCD Detector OSP0301
The Knight Optical Supernova spectrometer is a research grade, multi-purpose system for a broad range of spectral applications. The Supernova is designed for maximum operating efficiency over a wide UVN range of 190-1110nm. Our system is equipped with a high performance UV enhanced CCD detector with integrated TEC to maximum signal to noise at long exposures during low light applications such as reflectance or fluorescence. With a 25um slit, the Supernova delivers an excellent 1nm resolution. Designed to be fully “Plug and Play”, the Supernova mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The system can be attached directly to your PC or laptops USB port. The Supernova mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field. Our systems are exceptionally tolerant of vibrations giving you confidence in your readings regardless of the working environment. The Supernova mini spectrometer is suitable for a range of UVN applications including spectroradiometry, optical power measurements, laser characterization, thin film measurements, reflectivity and absorption. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied.

The Knight Optical Supernova spectrometer is a research grade, multi-purpose system for a broad range of spectral applications. The Supernova is designed for maximum operating efficiency over a wide UVN range of 190-1110nm. Our system is equipped with a high performance UV enhanced CCD detector with integrated TEC to maximum signal to noise at long exposures during low light applications such as reflectance or fluorescence. With a 25um slit, the Supernova delivers an excellent 1nm resolution.

Designed to be fully “Plug and Play”, the Supernova mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The system can be attached directly to your PC or laptops USB port.

The Supernova mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field. Our systems are exceptionally tolerant of vibrations giving you confidence in your readings regardless of the working environment.

The Supernova mini spectrometer is suitable for a range of UVN applications including spectroradiometry, optical power measurements, laser characterization, thin film measurements, reflectivity and absorption. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category UV and Visible Spectrometers
Product Number OSP0301
Product Name Supernova mini spectrometer 190-1110nm 2048px CCD Detector
Wavelength Range 190 to 1110 nm (1900 to 11100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Biochrom Libra S50PC - UV-Vis spectrometer - Biochrom, Ltd.
Specs
Photometric System Design Single Beam
Monochromator Monochromator
Light Source Other; Xenon
View Details
Real Spectrum Sensor – GL Series -  - Real Tech, Inc.
Specs
Light Source Other; Xenon Flash Lamp
General Features Built-in or Self Calibration
Wavelength Range 200 to 750 nm (2000 to 7500 Å)
View Details
Shooting Star C I mini spectrometer 190-850nm 2048 CCD detector - OSP0201 - Knight Optical (UK) Ltd
Specs
Wavelength Range 190 to 850 nm (1900 to 8500 Å)
Spectral Resolution 1 nm (10 Å)
Stray Light 0.0200 %
View Details