Biochrom, Ltd. Biochrom Libra S11 Visible Spectrometer

Description
The Biochrom Libra S11 is a visible spectrophotometer ideal for quality control in analytical or industrial laboratories where a high specification instrument and a wide choice of accessories are required. Features Thermal printer Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Automatic sipper Tube adaptors Cell changers Temperature contol Lamp saver mode for low ownership costs Optional Accessories Customize both the start-up menu and the accessible methods Automatic system calibration Store methods Basic routines (Absorbance, %Transmission, Concentration & Ratio) plus scanning, kinetics and standard curve capabilities
Description
The Biochrom Libra S11 is a visible spectrophotometer ideal for quality control in analytical or industrial laboratories where a high specification instrument and a wide choice of accessories are required. Features Thermal printer Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Automatic sipper Tube adaptors Cell changers Temperature contol Lamp saver mode for low ownership costs Optional Accessories Customize both the start-up menu and the accessible methods Automatic system calibration Store methods Basic routines (Absorbance, %Transmission, Concentration & Ratio) plus scanning, kinetics and standard curve capabilities

Suppliers

Company
Product
Description
Supplier Links
Biochrom Libra S11 - Visible Spectrometer - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Biochrom Libra S11
Visible Spectrometer
Biochrom Libra S11 Visible Spectrometer
The Biochrom Libra S11 is a visible spectrophotometer ideal for quality control in analytical or industrial laboratories where a high specification instrument and a wide choice of accessories are required. Features Thermal printer Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Automatic sipper Tube adaptors Cell changers Temperature contol Lamp saver mode for low ownership costs Optional Accessories Customize both the start-up menu and the accessible methods Automatic system calibration Store methods Basic routines (Absorbance, %Transmission, Concentration & Ratio) plus scanning, kinetics and standard curve capabilities

The Biochrom Libra S11 is a visible spectrophotometer ideal for quality control in analytical or industrial laboratories where a high specification instrument and a wide choice of accessories are required.

Features

Thermal printer

Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/

Automatic sipper

Tube adaptors

Cell changers

Temperature contol

Lamp saver mode for low ownership costs Optional Accessories

Customize both the start-up menu and the accessible methods

Automatic system calibration

Store methods

Basic routines (Absorbance, %Transmission, Concentration & Ratio) plus scanning, kinetics and standard curve capabilities

Supplier's Site
Biochrom Libra S21 - Visible Spectrometer - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Biochrom Libra S21
Visible Spectrometer
Biochrom Libra S21 Visible Spectrometer
High performance compact "workhorse" spectrophotometer for the analytical laboratory. Ideal in a multiuser, multi-application laboratory and for users who require IQ/OQ validation. Features 8 position sample changer as standard Automatic sipper Tube adaptors Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Temperature contol Printer Full PC control with Acquire and Acquire 21 CFR software Built in self test diagnostics for GLP instrument performance validation Optional Accessories On-board software for standard and life science applications plus method storage Long life Xenon source with "Press To Read" technology that extends lamp life

High performance compact "workhorse" spectrophotometer for the analytical laboratory. Ideal in a multiuser, multi-application laboratory and for users who require IQ/OQ validation.

Features

8 position sample changer as standard

Automatic sipper

Tube adaptors

Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/

Temperature contol

Printer

Full PC control with Acquire and Acquire 21 CFR software

Built in self test diagnostics for GLP instrument performance validation Optional Accessories

On-board software for standard and life science applications plus method storage

Long life Xenon source with "Press To Read" technology that extends lamp life

Supplier's Site
Biochrom Libra S4 - Visible Spectrometer - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Biochrom Libra S4
Visible Spectrometer
Biochrom Libra S4 Visible Spectrometer
Easy to use visible spectrophotometer ideal for use in education. The user manual and software contain an educational tutorial in UV/Vis Spectrophotometry and simple experiments to perform with the instruments. Features Small, highly portable and easily cleaned with a removable cell holder Measures Absorbance, % Transmission, concentration and rate Starter pack of disposable cuvettes and Grafico PC software are included Optional Accessories Adaptor set for 10, 12 and 16mm test tubes. Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/

Easy to use visible spectrophotometer ideal for use in education. The user manual and software contain an educational tutorial in UV/Vis Spectrophotometry and simple experiments to perform with the instruments.

Features


    Small, highly portable and easily cleaned with a removable cell holder
      Measures Absorbance, % Transmission, concentration and rate
        Starter pack of disposable cuvettes and Grafico PC software are included
      Optional Accessories
        Adaptor set for 10, 12 and 16mm test tubes.

      Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/
Supplier's Site
Biochrom Libra S6 - Visible Spectrometer - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Biochrom Libra S6
Visible Spectrometer
Biochrom Libra S6 Visible Spectrometer
Easy to use, visible scanning spectrophotometer ideal for QC and routine use in industrial, biotech and educational laboratories. Features Includes Grafico PC software to export results to Excel Chart recorder interface cable. Test tube adapters (10, 12, 16mm) The Biochrom Libra S6H (80-5000-11) has a heated cell holder for measurements at 37°C. Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Serial printer and serial printer cable Venturi action funnel flow cell Easily cleaned and decontaminated Optional Accessories Connect to PC or chart recorder Stores up to 99 methods and has a large, backlit graphical display Measures Absorbance, %Transmission, Absorbance ratio and concentration and kinetics

Easy to use, visible scanning spectrophotometer ideal for QC and routine use in industrial, biotech and educational laboratories.

Features

          • Includes Grafico PC software to export results to Excel
                • Chart recorder interface cable.
                Test tube adapters (10, 12, 16mm)
                The Biochrom Libra S6H (80-5000-11) has a heated cell holder for measurements at 37°C.
                Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/
              Serial printer and serial printer cable
            Venturi action funnel flow cell
          Easily cleaned and decontaminated Optional Accessories
        Connect to PC or chart recorder
      Stores up to 99 methods and has a large, backlit graphical display
    Measures Absorbance, %Transmission, Absorbance ratio and concentration and kinetics
Supplier's Site
Biochrom WPA S800 - Visible Spectrometer - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Biochrom WPA S800
Visible Spectrometer
Biochrom WPA S800 Visible Spectrometer
The Biochrom WPA S800 is a visible diode array spectrophotometer ideal for education and QC laboratories. Features A compact, lightweight and robust visible spectrophotometer ideal for simple applications for general laboratory use and education. Starter pack of cuvettes included. Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Connect to PC or chart recorder to capture, print, interpret or export results to Excel Educational experiments and UV/Visible tutorial Use with standard 10mm cuvettes or 10,12 and 16mm test tubes Very easy to use with large graphical display Measures Absorbance, %Transmission, Absorbance ratio and concentration plus kinetics

The Biochrom WPA S800 is a visible diode array spectrophotometer ideal for education and QC laboratories.

Features

              • A compact, lightweight and robust visible spectrophotometer ideal for simple applications for general laboratory use and education.
              Starter pack of cuvettes included.
              Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/
            Connect to PC or chart recorder to capture, print, interpret or export results to Excel
          Educational experiments and UV/Visible tutorial
        Use with standard 10mm cuvettes or 10,12 and 16mm test tubes
      Very easy to use with large graphical display
    Measures Absorbance, %Transmission, Absorbance ratio and concentration plus kinetics
Supplier's Site

Technical Specifications

  Biochrom, Ltd. Biochrom, Ltd. Biochrom, Ltd. Biochrom, Ltd. Biochrom, Ltd.
Product Category UV and Visible Spectrometers UV and Visible Spectrometers UV and Visible Spectrometers UV and Visible Spectrometers UV and Visible Spectrometers
Product Number Visible Spectrometer Visible Spectrometer Visible Spectrometer Visible Spectrometer Visible Spectrometer
Product Name Biochrom Libra S11 Biochrom Libra S21 Biochrom Libra S4 Biochrom Libra S6 Biochrom WPA S800
Photometric System Design Single Beam Single Beam Non Scanning Single Beam Single Beam
Monochromator Monochromator Monochromator Monochromator Monochromator Monochromator
Light Source Tungsten Halogen Lamp Other; Xenon Tungsten Halogen Lamp Tungsten Halogen Lamp Tungsten Halogen Lamp
Detector Type Other; Single Solid State Silicon Photodiode Other; Dual Solid State Silicon Photodiode Diode Array Diode Array Diode Array
Display Digital Digital Digital Digital Digital
Unlock Full Specs
to access all available technical data

Similar Products

UV Analysis Meter - HD-A827 - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Display Digital
General Features Portable
Wavelength Range 250 to 410 nm (2500 to 4100 Å)
View Details
Biochrom WPA Biowave DNA - UV-Vis Spectrometer - Biochrom, Ltd.
Specs
Photometric System Design Single Beam
Monochromator Monochromator
Light Source Other; Xenon
View Details
Redshift NIR-SR 1024 mini spectrometer 900-2300nm 1024 PDA detector - OSP0511 - Knight Optical (UK) Ltd
Specs
Wavelength Range 900 to 2300 nm (9000 to 23000 Å)
Spectral Resolution 3.1 nm (31 Å)
View Details