Knight Optical (UK) Ltd Self centering component holder 25.4-203.2mm aperture 3xM4 screw fitting HSC0200

Description
These self centering component holders are designed to allow quick and easy, non-permanent positioning of optical parts up to 305mm diameter. Our products offer excellent repeatability and are perfect where multiple parts of varying size need to be quickly positioned and centered. Made from high quality black anodized aluminium to a sturdy design, these components are compatible with either M4 or M6 threaded posts and bases. Key features include: 5 different models for diameters between 0mm to 305mm High quality construction for everyday use Easy integration onto optical tables and bases To discover more about our stock self centering component holders or our extensive custom capabilities, contact our technical sales team
Description
These self centering component holders are designed to allow quick and easy, non-permanent positioning of optical parts up to 305mm diameter. Our products offer excellent repeatability and are perfect where multiple parts of varying size need to be quickly positioned and centered. Made from high quality black anodized aluminium to a sturdy design, these components are compatible with either M4 or M6 threaded posts and bases. Key features include: 5 different models for diameters between 0mm to 305mm High quality construction for everyday use Easy integration onto optical tables and bases To discover more about our stock self centering component holders or our extensive custom capabilities, contact our technical sales team

Suppliers

Company
Product
Description
Supplier Links
Self centering component holder 25.4-203.2mm aperture 3xM4 screw fitting - HSC0200 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Self centering component holder 25.4-203.2mm aperture 3xM4 screw fitting
HSC0200
Self centering component holder 25.4-203.2mm aperture 3xM4 screw fitting HSC0200
These self centering component holders are designed to allow quick and easy, non-permanent positioning of optical parts up to 305mm diameter. Our products offer excellent repeatability and are perfect where multiple parts of varying size need to be quickly positioned and centered. Made from high quality black anodized aluminium to a sturdy design, these components are compatible with either M4 or M6 threaded posts and bases. Key features include: 5 different models for diameters between 0mm to 305mm High quality construction for everyday use Easy integration onto optical tables and bases To discover more about our stock self centering component holders or our extensive custom capabilities, contact our technical sales team

These self centering component holders are designed to allow quick and easy, non-permanent positioning of optical parts up to 305mm diameter.

Our products offer excellent repeatability and are perfect where multiple parts of varying size need to be quickly positioned and centered.

Made from high quality black anodized aluminium to a sturdy design, these components are compatible with either M4 or M6 threaded posts and bases.

Key features include:

  • 5 different models for diameters between 0mm to 305mm
  • High quality construction for everyday use
  • Easy integration onto optical tables and bases

To discover more about our stock self centering component holders or our extensive custom capabilities, contact our technical sales team

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mounts
Product Number HSC0200
Product Name Self centering component holder 25.4-203.2mm aperture 3xM4 screw fitting
Unlock Full Specs
to access all available technical data

Similar Products

Lens Spacer, 2.0 in. Diameter, 4.0 mm Thick, Aluminum, 6-pack - LT20-SP4-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Piezo Tip / Tilt-Platform - S-340 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Fixed component holder for 75.0mm diameter optics M6 screw fitting - HFI0075 - Knight Optical (UK) Ltd
Specs
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 75 mm (2.95 inch)
View Details