Klein Tools, Inc. Plier J207-8CR

Description
INDUCTION HARDENED STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH 2-3/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING, STRIPPING, SHEARING, CRIMPING APPLICATION FORGED PROCESS 10 TO 18 AWG SOLID AND 12 TO 20 AWG STRANDED (WIRE STRIPPING), 6-32 AND 8-32 (SCREW SHEARING) CAPACITY YELLOW/BLACK HANDLE COLOR LONG NOSE JAW TYPE INCLUDES CRIMPER
Request a Quote Datasheet
Description
INDUCTION HARDENED STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH 2-3/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING, STRIPPING, SHEARING, CRIMPING APPLICATION FORGED PROCESS 10 TO 18 AWG SOLID AND 12 TO 20 AWG STRANDED (WIRE STRIPPING), 6-32 AND 8-32 (SCREW SHEARING) CAPACITY YELLOW/BLACK HANDLE COLOR LONG NOSE JAW TYPE INCLUDES CRIMPER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J207-8CR - Klein Tools, Inc.
Chicago, IL, USA
INDUCTION HARDENED STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH 2-3/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING, STRIPPING, SHEARING, CRIMPING APPLICATION FORGED PROCESS 10 TO 18 AWG SOLID AND 12 TO 20 AWG STRANDED (WIRE STRIPPING), 6-32 AND 8-32 (SCREW SHEARING) CAPACITY YELLOW/BLACK HANDLE COLOR LONG NOSE JAW TYPE INCLUDES CRIMPER
  • INDUCTION HARDENED STEEL MATERIAL
  • 8-5/8 INCH OVERALL LENGTH
  • 2-3/16 INCH JAW LENGTH
  • 1 INCH JAW WIDTH
  • CUTTING, STRIPPING, SHEARING, CRIMPING APPLICATION
  • FORGED PROCESS
  • 10 TO 18 AWG SOLID AND 12 TO 20 AWG STRANDED (WIRE STRIPPING), 6-32 AND 8-32 (SCREW SHEARING) CAPACITY
  • YELLOW/BLACK HANDLE COLOR
  • LONG NOSE JAW TYPE
  • INCLUDES CRIMPER
Supplier's Site
Pliers - 1742-1120-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Long Nose Serrated 8.38"" (212.0mm)"

"Combination Pliers Long Nose Serrated 8.38"" (212.0mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number J207-8CR 1742-1120-ND
Product Name Plier Pliers
Type Needle Nose Combination; Specialty / Other; Long Nose
Length 8.62 inch (219 mm)
Jaw Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Standards RoHS Compliant
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier - 0351-06M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Needle Nose
Length 6.62 inch (168 mm)
Features Cutting Edge
View Details
2 suppliers
Plier - D201-7NE - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 7.44 inch (189 mm)
Jaw Length 1.28 inch (32.54 mm)
View Details
2 suppliers