Klein Tools, Inc. Plier 12098-EINS

Description
HOT-RIVETED TYPE STEEL MATERIAL 8-7/8 INCH OVERALL LENGTH 1-25/32 INCH JAW LENGTH 1-1/32 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE, CRIMPING, PIPE GRIPPING APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL ORANGE/GRAY HANDLE COLOR UNIVERSAL NOSE JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 3/4 INCH APPLICABLE STANDARD ASTM F1505
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 8-7/8 INCH OVERALL LENGTH 1-25/32 INCH JAW LENGTH 1-1/32 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE, CRIMPING, PIPE GRIPPING APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL ORANGE/GRAY HANDLE COLOR UNIVERSAL NOSE JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 3/4 INCH APPLICABLE STANDARD ASTM F1505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 12098-EINS - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED TYPE STEEL MATERIAL 8-7/8 INCH OVERALL LENGTH 1-25/32 INCH JAW LENGTH 1-1/32 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE, CRIMPING, PIPE GRIPPING APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL ORANGE/GRAY HANDLE COLOR UNIVERSAL NOSE JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 3/4 INCH APPLICABLE STANDARD ASTM F1505
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 8-7/8 INCH OVERALL LENGTH
  • 1-25/32 INCH JAW LENGTH
  • 1-1/32 INCH JAW WIDTH
  • CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE, CRIMPING, PIPE GRIPPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL
  • ORANGE/GRAY HANDLE COLOR
  • UNIVERSAL NOSE JAW TYPE
  • JAW THICKNESS 5/8 INCH
  • KNIFE LENGTH 3/4 INCH
  • APPLICABLE STANDARD ASTM F1505
Supplier's Site
Pliers - 12098-EINS-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Serrated 8.88"" (225.5mm)"

"Combination Pliers Flat Nose Serrated 8.88"" (225.5mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number 12098-EINS 12098-EINS-ND
Product Name Plier Pliers
Length 8.88 inch (225 mm)
Jaw Length 1.78 inch (45.24 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.99 inch (330 mm)
View Details
Pliers - 1742-D53102KIT-ND - DigiKey
Klein Tools, Inc.
Specs
Type Specialty / Other; Assorted
Features Soft Handles
View Details
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details