JIC-2288 -- HIGH LEVERAGE DIAGONAL CUTTER
Fiber Instrument Sales, Inc./FIS
High Leverage Diagonal Cutter
JIC-2288
Description
High Leverage for Easy Cutting
Alloy Steel Blades Cut Clean and Stay Sharp
Comfortable Cushioned Grip
Handles are 8" Long
-
Fiber Instrument Sales, Inc./FIS
Description
High Leverage for Easy Cutting
Alloy Steel Blades Cut Clean and Stay Sharp
Comfortable Cushioned Grip
Handles are 8" Long
Suppliers
High Leverage for Easy Cutting
Alloy Steel Blades Cut Clean and Stay Sharp
Comfortable Cushioned Grip
Handles are 8" Long
- High Leverage for Easy Cutting
- Alloy Steel Blades Cut Clean and Stay Sharp
- Comfortable Cushioned Grip
Supplier's Site
Technical Specifications
|
Product Category
|
Pliers |
|
Product Number
|
JIC-2288 |
|
Product Name
|
High Leverage Diagonal Cutter |
|
Type
|
Diagonal
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
5.79 inch (147 mm)
Jaw Capacity
0.0630 inch (1.6 mm)
Standards
RoHS Compliant
View Details
Length
6.56 inch (167 mm)
Jaw Length
1.19 inch (30.16 mm)
Material
Steel
View Details
2 suppliers
Fiber Instrument Sales, Inc./FIS
Type
Needle Nose
Features
Soft Handles
Material
Hardened Steel
View Details