Klein Tools, Inc. Plier D322-41/2C

Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 4-13/16 INCH OVERALL LENGTH 1-1/16 INCH JAW LENGTH 1/4 INCH JAW WIDTH ASSEMBLY WORK APPLICATION PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR SLIM NOSE JAW TYPE JAW THICKNESS 1/4 INCH POINT THICKNESS 1/32 INCH X 1/16 INCH
Request a Quote Datasheet
Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 4-13/16 INCH OVERALL LENGTH 1-1/16 INCH JAW LENGTH 1/4 INCH JAW WIDTH ASSEMBLY WORK APPLICATION PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR SLIM NOSE JAW TYPE JAW THICKNESS 1/4 INCH POINT THICKNESS 1/32 INCH X 1/16 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D322-41/2C - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 4-13/16 INCH OVERALL LENGTH 1-1/16 INCH JAW LENGTH 1/4 INCH JAW WIDTH ASSEMBLY WORK APPLICATION PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR SLIM NOSE JAW TYPE JAW THICKNESS 1/4 INCH POINT THICKNESS 1/32 INCH X 1/16 INCH
  • HOT-RIVETED, SPRING LOADED TYPE
  • STEEL MATERIAL
  • 4-13/16 INCH OVERALL LENGTH
  • 1-1/16 INCH JAW LENGTH
  • 1/4 INCH JAW WIDTH
  • ASSEMBLY WORK APPLICATION
  • PLASTIC HANDLE MATERIAL
  • ROYAL BLUE HANDLE COLOR
  • SLIM NOSE JAW TYPE
  • JAW THICKNESS 1/4 INCH
  • POINT THICKNESS 1/32 INCH X 1/16 INCH
Supplier's Site Datasheet
Pliers - 1742-1163-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Smooth 4.81"" (122.1mm)"

"Standard Pliers Long Nose Smooth 4.81"" (122.1mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D322-41/2C 1742-1163-ND
Product Name Plier Pliers
Type Needle Nose Specialty / Other; Long Nose
Length 4.81 inch (122 mm)
Jaw Length 1.06 inch (26.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1366994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
View Details
Plier - 73241 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 5.69 inch (144 mm)
Material Steel
View Details
6575 - Wire twisting pliers - 65751220 - Stahlwille North America
Specs
Length 9.06 inch (230 mm)
Weight 11.64 oz (3.24 N)
View Details