Klein Tools, Inc. Plier 213-9ST

Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 9-1/4 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLAIN HANDLE MATERIAL SQUARE NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
Request a Quote Datasheet
Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 9-1/4 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLAIN HANDLE MATERIAL SQUARE NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 213-9ST - Klein Tools, Inc.
Chicago, IL, USA
Plier
213-9ST
Plier 213-9ST
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 9-1/4 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLAIN HANDLE MATERIAL SQUARE NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
  • HOT-RIVETED, SPRING LOADED TYPE
  • STEEL MATERIAL
  • POLISHED, BLACK-OXIDE FINISH FINISH
  • 9-1/4 INCH OVERALL LENGTH
  • 1-19/32 INCH JAW LENGTH
  • 1-1/4 INCH JAW WIDTH
  • CUTTING, GRIPPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLAIN HANDLE MATERIAL
  • SQUARE NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 5/8 INCH
  • KNIFE LENGTH 25/32 INCH
Supplier's Site Datasheet
Pliers - 213-9ST-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 9.25"" (235.0mm)"

"Combination Pliers Flat Nose Partially Serrated 9.25"" (235.0mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number 213-9ST 213-9ST-ND
Product Name Plier Pliers
Length 9.25 inch (235 mm)
Jaw Length 1.59 inch (40.48 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1322225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details