Klein Tools, Inc. Plier D213-9NE

Description
HIGH LEVERAGE, HOT-RIVETED JOINT, LOCKING JOINT TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH COPPER, ALUMINUM AND OTHER SOFT METAL, CUTTING, GRIPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-3/8 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL DARK BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE KNIFE LENGTH 25/32 INCH HANDLE LENGTH 5-11/16 INCH JAW THICKNESS 5/8 INCH
Request a Quote Datasheet
Description
HIGH LEVERAGE, HOT-RIVETED JOINT, LOCKING JOINT TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH COPPER, ALUMINUM AND OTHER SOFT METAL, CUTTING, GRIPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-3/8 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL DARK BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE KNIFE LENGTH 25/32 INCH HANDLE LENGTH 5-11/16 INCH JAW THICKNESS 5/8 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D213-9NE - Klein Tools, Inc.
Chicago, IL, USA
HIGH LEVERAGE, HOT-RIVETED JOINT, LOCKING JOINT TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH COPPER, ALUMINUM AND OTHER SOFT METAL, CUTTING, GRIPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-3/8 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL DARK BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE KNIFE LENGTH 25/32 INCH HANDLE LENGTH 5-11/16 INCH JAW THICKNESS 5/8 INCH
  • HIGH LEVERAGE, HOT-RIVETED JOINT, LOCKING JOINT TYPE
  • STEEL MATERIAL
  • POLISHED BLACK OXIDE FINISH
  • 9-3/8 INCH OVERALL LENGTH
  • 1-19/32 INCH JAW LENGTH
  • 1-1/4 INCH JAW WIDTH
  • COPPER, ALUMINUM AND OTHER SOFT METAL, CUTTING, GRIPPING APPLICATION
  • FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS
  • 1-3/8 INCH CAPACITY
  • PLASTIC DIPPED STEEL HANDLE MATERIAL
  • DARK BLUE HANDLE COLOR
  • NEW ENGLAND NOSE, KNURLED JAW TYPE
  • KNIFE LENGTH 25/32 INCH
  • HANDLE LENGTH 5-11/16 INCH
  • JAW THICKNESS 5/8 INCH
Supplier's Site Datasheet
Pliers - 1742-1161-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Serrated 9.38"" (238.5mm)"

"Combination Pliers Flat Nose Serrated 9.38"" (238.5mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D213-9NE 1742-1161-ND
Product Name Plier Pliers
Type Combination Combination; Flat-Nose; Specialty / Other; Flat Nose
Length 9.38 inch (238 mm)
Jaw Length 1.59 inch (40.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Standards RoHS Compliant
View Details
Plier - D202-6C - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 6.12 inch (156 mm)
Jaw Length 0.8125 inch (20.64 mm)
View Details
High Leverage Diagonal Cutter - JIC-2288 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Diagonal
Features Soft Handles
Material Alloy Steel
View Details