Klein Tools, Inc. Plier D202-6C

Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE, BEVELED JAW TYPE JAW THICKNESS 7/16 INCH
Datasheet
Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE, BEVELED JAW TYPE JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D202-6C - Klein Tools, Inc.
Chicago, IL, USA
Plier
D202-6C
Plier D202-6C
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE, BEVELED JAW TYPE JAW THICKNESS 7/16 INCH
  • HOT-RIVETED, SPRING LOADED TYPE
  • STEEL MATERIAL
  • 6-1/8 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • TAPERED NOSE, BEVELED JAW TYPE
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D202-6C
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 6.3 inch (160 mm)
Jaw Length 1.38 inch (35 mm)
View Details
Plier - D232-8 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 8.5 inch (216 mm)
Jaw Length 0.3750 inch (9.52 mm)
Material Steel
View Details
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details