Klein Tools, Inc. Clamp Meter CL600

Description
DIGITAL TYPE 3.82 INCH W X 1.54 INCH D X 9.09 INCH H SIZE 6000 COUNT LCD DISPLAY TYPE CE APPROVAL (2) AAA BATTERY TYPE CARRYING CASE, 41 INCH TEST LEADS AND BATTERIES INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE, CONTINUITY, TESTS DIODES, FREQUENCY AND CAPACITANCE PARAMETER MEASURED 1-3/8 INCH JAW OPENING 60 MEGA OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE ENCLOSURE TYPE IP40 DRAP PROTECTION 6.6 FT OPERATING ALTITUDE 6562 FT
Description
DIGITAL TYPE 3.82 INCH W X 1.54 INCH D X 9.09 INCH H SIZE 6000 COUNT LCD DISPLAY TYPE CE APPROVAL (2) AAA BATTERY TYPE CARRYING CASE, 41 INCH TEST LEADS AND BATTERIES INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE, CONTINUITY, TESTS DIODES, FREQUENCY AND CAPACITANCE PARAMETER MEASURED 1-3/8 INCH JAW OPENING 60 MEGA OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE ENCLOSURE TYPE IP40 DRAP PROTECTION 6.6 FT OPERATING ALTITUDE 6562 FT

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - CL600 - Klein Tools, Inc.
Chicago, IL, USA
Clamp Meter
CL600
Clamp Meter CL600
DIGITAL TYPE 3.82 INCH W X 1.54 INCH D X 9.09 INCH H SIZE 6000 COUNT LCD DISPLAY TYPE CE APPROVAL (2) AAA BATTERY TYPE CARRYING CASE, 41 INCH TEST LEADS AND BATTERIES INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE, CONTINUITY, TESTS DIODES, FREQUENCY AND CAPACITANCE PARAMETER MEASURED 1-3/8 INCH JAW OPENING 60 MEGA OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE ENCLOSURE TYPE IP40 DRAP PROTECTION 6.6 FT OPERATING ALTITUDE 6562 FT
  • DIGITAL TYPE
  • 3.82 INCH W X 1.54 INCH D X 9.09 INCH H SIZE
  • 6000 COUNT LCD DISPLAY TYPE
  • CE APPROVAL
  • (2) AAA BATTERY TYPE
  • CARRYING CASE, 41 INCH TEST LEADS AND BATTERIES INCLUSION
  • AC/DC VOLTAGE, AC CURRENT, RESISTANCE, CONTINUITY, TESTS DIODES, FREQUENCY AND CAPACITANCE PARAMETER MEASURED
  • 1-3/8 INCH JAW OPENING
  • 60 MEGA OHM RESISTANCE RANGE
  • 600 AMPERE AC CURRENT RANGE
  • 1000 V AC VOLTAGE RANGE
  • 1000 V DC VOLTAGE RANGE
  • ENCLOSURE TYPE IP40
  • DRAP PROTECTION 6.6 FT
  • OPERATING ALTITUDE 6562 FT
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Clamp Meters
Product Number CL600
Product Name Clamp Meter
Measurement Type AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

UT219PV Solar Pro AC/DC Clamp Meter - UT219PV - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-PCM 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 100 to 750 volts
View Details
Clamp Meters - 1232242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
Clamp Meter - CL1100 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details