Klein Tools, Inc. Clamp Meter CL1100

Description
DIGITAL TYPE 3.375 INCH W X 1.5 INCH D X 8.875 INCH H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE, THERMOCOUPLE INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE, MICRO AMPS, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED 1.25 INCH JAW OPENING 40 MEGA OHM RESISTANCE RANGE 400 AMPERE AC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT III 600 V CL MODEL
Description
DIGITAL TYPE 3.375 INCH W X 1.5 INCH D X 8.875 INCH H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE, THERMOCOUPLE INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE, MICRO AMPS, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED 1.25 INCH JAW OPENING 40 MEGA OHM RESISTANCE RANGE 400 AMPERE AC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT III 600 V CL MODEL

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - CL1100 - Klein Tools, Inc.
Chicago, IL, USA
Clamp Meter
CL1100
Clamp Meter CL1100
DIGITAL TYPE 3.375 INCH W X 1.5 INCH D X 8.875 INCH H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE, THERMOCOUPLE INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE, MICRO AMPS, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED 1.25 INCH JAW OPENING 40 MEGA OHM RESISTANCE RANGE 400 AMPERE AC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT III 600 V CL MODEL
  • DIGITAL TYPE
  • 3.375 INCH W X 1.5 INCH D X 8.875 INCH H SIZE
  • BACKLIT LCD DISPLAY TYPE
  • UL (CANADA AND US) APPROVAL
  • (2) AAA BATTERY TYPE
  • BATTERY, TEST LEAD, CARRYING CASE, THERMOCOUPLE INCLUSION
  • AC CURRENT, AC/DC VOLTAGE, RESISTANCE, MICRO AMPS, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED
  • 1.25 INCH JAW OPENING
  • 40 MEGA OHM RESISTANCE RANGE
  • 400 AMPERE AC CURRENT RANGE
  • 750 V AC VOLTAGE RANGE
  • 1000 V DC VOLTAGE RANGE
  • SAFETY RATING CAT III 600 V
  • CL MODEL
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Clamp Meters
Product Number CL1100
Product Name Clamp Meter
Measurement Type AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meters - 6991744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 4 kohms
View Details
Clamp Meter - PCE-DC2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meter - CL210 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Measurement Type AC / DC
DC Voltage 600 volts
AC Voltage 600 volts
View Details