Klein Tools, Inc. Clamp Meter CL3000

Description
DIGITAL TYPE 2.7 INCH W X 1.7 INCH D X 7.5 INCH H SIZE BACKLIT LCD DISPLAY TYPE CE APPROVAL (1) 9 V BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE, DIODE, FREQUENCY, CAPACITANCE, CONTINUITY, TEMPERATURE PARAMETER MEASURED 100 KHZ FREQUENCY RANGE 0.5 INCH JAW OPENING 40 MEGA OHM RESISTANCE RANGE 200 AMPERE AC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT III 600 V CL MODEL
Datasheet
Description
DIGITAL TYPE 2.7 INCH W X 1.7 INCH D X 7.5 INCH H SIZE BACKLIT LCD DISPLAY TYPE CE APPROVAL (1) 9 V BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE, DIODE, FREQUENCY, CAPACITANCE, CONTINUITY, TEMPERATURE PARAMETER MEASURED 100 KHZ FREQUENCY RANGE 0.5 INCH JAW OPENING 40 MEGA OHM RESISTANCE RANGE 200 AMPERE AC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT III 600 V CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - CL3000 - Klein Tools, Inc.
Chicago, IL, USA
Clamp Meter
CL3000
Clamp Meter CL3000
DIGITAL TYPE 2.7 INCH W X 1.7 INCH D X 7.5 INCH H SIZE BACKLIT LCD DISPLAY TYPE CE APPROVAL (1) 9 V BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE, DIODE, FREQUENCY, CAPACITANCE, CONTINUITY, TEMPERATURE PARAMETER MEASURED 100 KHZ FREQUENCY RANGE 0.5 INCH JAW OPENING 40 MEGA OHM RESISTANCE RANGE 200 AMPERE AC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT III 600 V CL MODEL
  • DIGITAL TYPE
  • 2.7 INCH W X 1.7 INCH D X 7.5 INCH H SIZE
  • BACKLIT LCD DISPLAY TYPE
  • CE APPROVAL
  • (1) 9 V BATTERY TYPE
  • BATTERY, TEST LEAD, CARRYING CASE INCLUSION
  • AC CURRENT, AC/DC VOLTAGE, RESISTANCE, DIODE, FREQUENCY, CAPACITANCE, CONTINUITY, TEMPERATURE PARAMETER MEASURED
  • 100 KHZ FREQUENCY RANGE
  • 0.5 INCH JAW OPENING
  • 40 MEGA OHM RESISTANCE RANGE
  • 200 AMPERE AC CURRENT RANGE
  • 750 V AC VOLTAGE RANGE
  • 1000 V DC VOLTAGE RANGE
  • SAFETY RATING CAT III 600 V
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Clamp Meters
Product Number CL3000
Product Name Clamp Meter
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1231977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 20000 kohms
View Details
Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 400 volts
View Details
Clamp Meter - CL2200 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details