Klein Tools, Inc. Clamp Meter CL200

Description
3 INCH WIDTH X 1.4 INCH DEPTH X 8.2 INCH HEIGHT SIZE BACKLIT DISPLAY TYPE ETL (CANADA AND US), CE APPROVAL (3) AAA BATTERY TYPE CASE, THERMOCOUPLE, TEST LEAD, BATTERY INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE, FREQUENCY, CAPACITANCE, TEMPERATURE, DIODE TEST, CONTINUITY PARAMETER MEASURED 100 KILO HERTZ FREQUENCY RANGE 1 INCH JAW OPENING 40 MEGA OHM RESISTANCE RANGE 600 AMP AC CURRENT RANGE 600 VOLT AC VOLTAGE RANGE 600 VOLT DC VOLTAGE RANGE CAPACITANCE 100 MICROFARAD TEMPERATURE RATING -4 TO 1832 DEG F SAFETY RATING CAT III 600 VOLT CL MODEL
Datasheet
Description
3 INCH WIDTH X 1.4 INCH DEPTH X 8.2 INCH HEIGHT SIZE BACKLIT DISPLAY TYPE ETL (CANADA AND US), CE APPROVAL (3) AAA BATTERY TYPE CASE, THERMOCOUPLE, TEST LEAD, BATTERY INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE, FREQUENCY, CAPACITANCE, TEMPERATURE, DIODE TEST, CONTINUITY PARAMETER MEASURED 100 KILO HERTZ FREQUENCY RANGE 1 INCH JAW OPENING 40 MEGA OHM RESISTANCE RANGE 600 AMP AC CURRENT RANGE 600 VOLT AC VOLTAGE RANGE 600 VOLT DC VOLTAGE RANGE CAPACITANCE 100 MICROFARAD TEMPERATURE RATING -4 TO 1832 DEG F SAFETY RATING CAT III 600 VOLT CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - CL200 - Klein Tools, Inc.
Chicago, IL, USA
Clamp Meter
CL200
Clamp Meter CL200
3 INCH WIDTH X 1.4 INCH DEPTH X 8.2 INCH HEIGHT SIZE BACKLIT DISPLAY TYPE ETL (CANADA AND US), CE APPROVAL (3) AAA BATTERY TYPE CASE, THERMOCOUPLE, TEST LEAD, BATTERY INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE, FREQUENCY, CAPACITANCE, TEMPERATURE, DIODE TEST, CONTINUITY PARAMETER MEASURED 100 KILO HERTZ FREQUENCY RANGE 1 INCH JAW OPENING 40 MEGA OHM RESISTANCE RANGE 600 AMP AC CURRENT RANGE 600 VOLT AC VOLTAGE RANGE 600 VOLT DC VOLTAGE RANGE CAPACITANCE 100 MICROFARAD TEMPERATURE RATING -4 TO 1832 DEG F SAFETY RATING CAT III 600 VOLT CL MODEL
  • 3 INCH WIDTH X 1.4 INCH DEPTH X 8.2 INCH HEIGHT SIZE
  • BACKLIT DISPLAY TYPE
  • ETL (CANADA AND US), CE APPROVAL
  • (3) AAA BATTERY TYPE
  • CASE, THERMOCOUPLE, TEST LEAD, BATTERY INCLUSION
  • AC CURRENT, AC/DC VOLTAGE, RESISTANCE, FREQUENCY, CAPACITANCE, TEMPERATURE, DIODE TEST, CONTINUITY PARAMETER MEASURED
  • 100 KILO HERTZ FREQUENCY RANGE
  • 1 INCH JAW OPENING
  • 40 MEGA OHM RESISTANCE RANGE
  • 600 AMP AC CURRENT RANGE
  • 600 VOLT AC VOLTAGE RANGE
  • 600 VOLT DC VOLTAGE RANGE
  • CAPACITANCE 100 MICROFARAD
  • TEMPERATURE RATING -4 TO 1832 DEG F
  • SAFETY RATING CAT III 600 VOLT
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Clamp Meters
Product Number CL200
Product Name Clamp Meter
Measurement Type AC / DC
DC Voltage 600 volts
AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clamp on Tester - PCE-CM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Clamp Meters - 2864454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC / DC
Standards and Certifications RoHS
View Details
Clamp Meters - 146968 - RS Components, Ltd.
Ideal Industries, Inc.
Specs
Resistance 6.00E-5 kohms
View Details