Klein Tools, Inc. Clamp Meter CL2000

Description
DIGITAL TYPE 3.375 INCH WIDTH X 8.875 INCH HEIGHT SIZE UL, UL (CANADA AND US) APPROVAL AAA BATTERY TYPE TEST LEAD, BATTERY, CASE INCLUSION AC/DC VOLTAGE, AC/DC CURRENT PARAMETER MEASURED 1 MEGA HERTZ FREQUENCY RANGE 1.25 INCH JAW OPENING 40 MEGA OHM RESISTANCE RANGE 400 AMP AC CURRENT RANGE 400 AMP DC CURRENT RANGE 750 VOLT AC VOLTAGE RANGE 1000 VOLT DC VOLTAGE RANGE NUMBER OF BATTERIES 2 CL MODEL
Datasheet
Description
DIGITAL TYPE 3.375 INCH WIDTH X 8.875 INCH HEIGHT SIZE UL, UL (CANADA AND US) APPROVAL AAA BATTERY TYPE TEST LEAD, BATTERY, CASE INCLUSION AC/DC VOLTAGE, AC/DC CURRENT PARAMETER MEASURED 1 MEGA HERTZ FREQUENCY RANGE 1.25 INCH JAW OPENING 40 MEGA OHM RESISTANCE RANGE 400 AMP AC CURRENT RANGE 400 AMP DC CURRENT RANGE 750 VOLT AC VOLTAGE RANGE 1000 VOLT DC VOLTAGE RANGE NUMBER OF BATTERIES 2 CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - CL2000 - Klein Tools, Inc.
Chicago, IL, USA
Clamp Meter
CL2000
Clamp Meter CL2000
DIGITAL TYPE 3.375 INCH WIDTH X 8.875 INCH HEIGHT SIZE UL, UL (CANADA AND US) APPROVAL AAA BATTERY TYPE TEST LEAD, BATTERY, CASE INCLUSION AC/DC VOLTAGE, AC/DC CURRENT PARAMETER MEASURED 1 MEGA HERTZ FREQUENCY RANGE 1.25 INCH JAW OPENING 40 MEGA OHM RESISTANCE RANGE 400 AMP AC CURRENT RANGE 400 AMP DC CURRENT RANGE 750 VOLT AC VOLTAGE RANGE 1000 VOLT DC VOLTAGE RANGE NUMBER OF BATTERIES 2 CL MODEL
  • DIGITAL TYPE
  • 3.375 INCH WIDTH X 8.875 INCH HEIGHT SIZE
  • UL, UL (CANADA AND US) APPROVAL
  • AAA BATTERY TYPE
  • TEST LEAD, BATTERY, CASE INCLUSION
  • AC/DC VOLTAGE, AC/DC CURRENT PARAMETER MEASURED
  • 1 MEGA HERTZ FREQUENCY RANGE
  • 1.25 INCH JAW OPENING
  • 40 MEGA OHM RESISTANCE RANGE
  • 400 AMP AC CURRENT RANGE
  • 400 AMP DC CURRENT RANGE
  • 750 VOLT AC VOLTAGE RANGE
  • 1000 VOLT DC VOLTAGE RANGE
  • NUMBER OF BATTERIES 2
  • CL MODEL
Supplier's Site Datasheet
400A AC/DC TRUE RMS CLAMP METER - 70145309 - Allied Electronics, Inc.
Fort Worth, TX, USA
400A AC/DC TRUE RMS CLAMP METER
70145309
400A AC/DC TRUE RMS CLAMP METER 70145309
400 A VAC/VDC True RMS Clamp Meter

400 A VAC/VDC True RMS Clamp Meter

Supplier's Site

Technical Specifications

  Klein Tools, Inc. Allied Electronics, Inc.
Product Category Clamp Meters Clamp Meters
Product Number CL2000 70145309
Product Name Clamp Meter 400A AC/DC TRUE RMS CLAMP METER
Measurement Type AC / DC AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
DC Current 400 amps 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

UT219E Industrial Clamp Meter - UT219E - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-DC2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 6991747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 4 kohms
View Details
Clamp Meter - CL2200 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details