Klein Tools, Inc. Clamp Meter CL2200

Description
DIGITAL TYPE 3.375 INCH W X 1.375 INCH D X 7.65 INCH H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE INCLUSION AC/DC CURRENT, AC/DC VOLTAGE, RESISTANCE, MICRO AMPS, CAPACITANCE, CONTINUITY PARAMETER MEASURED 1.25 INCH JAW OPENING 60 MEGA OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 600 AMPERE DC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT IV 600 V INGRESS PROTECTION IP42 DROP PROTECTION 6.6 FT CL MODEL
Datasheet
Description
DIGITAL TYPE 3.375 INCH W X 1.375 INCH D X 7.65 INCH H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE INCLUSION AC/DC CURRENT, AC/DC VOLTAGE, RESISTANCE, MICRO AMPS, CAPACITANCE, CONTINUITY PARAMETER MEASURED 1.25 INCH JAW OPENING 60 MEGA OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 600 AMPERE DC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT IV 600 V INGRESS PROTECTION IP42 DROP PROTECTION 6.6 FT CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - CL2200 - Klein Tools, Inc.
Chicago, IL, USA
Clamp Meter
CL2200
Clamp Meter CL2200
DIGITAL TYPE 3.375 INCH W X 1.375 INCH D X 7.65 INCH H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE INCLUSION AC/DC CURRENT, AC/DC VOLTAGE, RESISTANCE, MICRO AMPS, CAPACITANCE, CONTINUITY PARAMETER MEASURED 1.25 INCH JAW OPENING 60 MEGA OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 600 AMPERE DC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT IV 600 V INGRESS PROTECTION IP42 DROP PROTECTION 6.6 FT CL MODEL
  • DIGITAL TYPE
  • 3.375 INCH W X 1.375 INCH D X 7.65 INCH H SIZE
  • BACKLIT LCD DISPLAY TYPE
  • UL (CANADA AND US) APPROVAL
  • (2) AAA BATTERY TYPE
  • BATTERY, TEST LEAD, CARRYING CASE INCLUSION
  • AC/DC CURRENT, AC/DC VOLTAGE, RESISTANCE, MICRO AMPS, CAPACITANCE, CONTINUITY PARAMETER MEASURED
  • 1.25 INCH JAW OPENING
  • 60 MEGA OHM RESISTANCE RANGE
  • 600 AMPERE AC CURRENT RANGE
  • 600 AMPERE DC CURRENT RANGE
  • 750 V AC VOLTAGE RANGE
  • 1000 V DC VOLTAGE RANGE
  • SAFETY RATING CAT IV 600 V
  • INGRESS PROTECTION IP42
  • DROP PROTECTION 6.6 FT
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Clamp Meters
Product Number CL2200
Product Name Clamp Meter
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1925791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 100 kohms
View Details
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meter - CL3000 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details