Klein Tools, Inc. Plier 71980

Description
STEEL MATERIAL 7 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 1/16 INCH X 3/32 INCH
Request a Quote Datasheet
Description
STEEL MATERIAL 7 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 1/16 INCH X 3/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 71980 - Klein Tools, Inc.
Chicago, IL, USA
Plier
71980
Plier 71980
STEEL MATERIAL 7 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 1/16 INCH X 3/32 INCH
  • STEEL MATERIAL
  • 7 INCH OVERALL LENGTH
  • 1-7/8 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • LONG NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 3/8 INCH
  • KNIFE LENGTH 1/2 INCH
  • POINT THICKNESS 1/16 INCH X 3/32 INCH
Supplier's Site Datasheet
Pliers - 71980KT-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Long Nose Partially Serrated 6.63"" (168.4mm)"

"Combination Pliers Long Nose Partially Serrated 6.63"" (168.4mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number 71980 71980KT-ND
Product Name Plier Pliers
Type Needle Nose Combination; Specialty / Other; Long Nose
Length 7 inch (178 mm)
Jaw Length 1.88 inch (47.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1253109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.64 inch (67 mm)
View Details
Plier - D514-8 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 8.06 inch (205 mm)
Jaw Length 1.38 inch (34.92 mm)
Material Steel
View Details
2 suppliers
6673 - Plastic side-cutters - 66736160 - Stahlwille North America
Specs
Length 6.3 inch (160 mm)
Weight 5.82 oz (1.62 N)
View Details