Klein Tools, Inc. Plier D504-12

Description
STEEL MATERIAL 12 INCH OVERALL LENGTH PUMP APPLICATION HARDENED PROCESS 2-3/4 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR NARROW JAW TYPE KLAW[TM] BRAND
Request a Quote Datasheet
Description
STEEL MATERIAL 12 INCH OVERALL LENGTH PUMP APPLICATION HARDENED PROCESS 2-3/4 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR NARROW JAW TYPE KLAW[TM] BRAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D504-12 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D504-12
Plier D504-12
STEEL MATERIAL 12 INCH OVERALL LENGTH PUMP APPLICATION HARDENED PROCESS 2-3/4 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR NARROW JAW TYPE KLAW[TM] BRAND
  • STEEL MATERIAL
  • 12 INCH OVERALL LENGTH
  • PUMP APPLICATION
  • HARDENED PROCESS
  • 2-3/4 INCH CAPACITY
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • NARROW JAW TYPE
  • KLAW[TM] BRAND
Supplier's Site
Pliers - D504-12-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable (Water Pump) Pliers Flat Nose Serrated 12.00"" (304.8mm)"

"Adjustable (Water Pump) Pliers Flat Nose Serrated 12.00"" (304.8mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D504-12 D504-12-ND
Product Name Plier Pliers
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1366997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.24 inch (311 mm)
View Details
Pliers - 1742-1240-ND - DigiKey
Klein Tools, Inc.
Specs
Type Combination; Flat-Nose; Specialty / Other; Flat Nose
Weight 17.6 oz (4.89 N)
Features Cutting Edge; Soft Handles
View Details
6523 - Round nose pliers, short - 65237160 - Stahlwille North America
Specs
Type Round-Nose
Length 6.3 inch (160 mm)
Weight 7.09 oz (1.97 N)
View Details