Klein Tools, Inc. Screwdriver 662-4-INS

Description
SQUARE RECESS TYPE 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #2 TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE DUAL INSULATED, CUSHION GRIP BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES 662 MODEL
Request a Quote Datasheet
Description
SQUARE RECESS TYPE 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #2 TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE DUAL INSULATED, CUSHION GRIP BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES 662 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 662-4-INS - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
662-4-INS
Screwdriver 662-4-INS
SQUARE RECESS TYPE 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #2 TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE DUAL INSULATED, CUSHION GRIP BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES 662 MODEL
  • SQUARE RECESS TYPE
  • 8-5/16 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • ASTM F1505 MATERIAL SPECIFICATION
  • HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • #2 TIP SIZE
  • TOOL STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE DUAL INSULATED, CUSHION GRIP
  • BLADE MATERIAL INDUCTION HARDENED STEEL
  • PROTECTION VOLTAGE RATING 1000 V
  • APPLICABLE STANDARD IEC 60900
  • APPLICATION FOR WORK NEAR ENERGIZED SOURCES
  • 662 MODEL
Supplier's Site
Screw and Nut Drivers - 1742-1616-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
1742-1616-ND
Screw and Nut Drivers 1742-1616-ND
"#2 Square Screwdriver 8.31"" (211.1mm)"

"#2 Square Screwdriver 8.31"" (211.1mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 662-4-INS 1742-1616-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Robertson Square
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2166 - WAGO
Specs
Drive Type T20
View Details
2 suppliers
Screwdriver - 35-696 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Robertson
Drive Details #3
View Details
Screwdriver - SDP-2-8 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 12 inch (305 mm)
View Details