Milwaukee Electric Tool Corporation Screwdriver 48-22-2114

Description
PHILLIPS, SLOTTED, SQUARE TYPE 7-1/2 INCH OVERALL LENGTH BLACK HANDLE COLOR #1, #2 (PHILLIPS/SQUARE), 3/16 INCH, 1/4 INCH (SLOTTED) TIP SIZE SHAFT LENGTH 3-1/2 INCH NUMBER OF PIECE 11
Description
PHILLIPS, SLOTTED, SQUARE TYPE 7-1/2 INCH OVERALL LENGTH BLACK HANDLE COLOR #1, #2 (PHILLIPS/SQUARE), 3/16 INCH, 1/4 INCH (SLOTTED) TIP SIZE SHAFT LENGTH 3-1/2 INCH NUMBER OF PIECE 11

Suppliers

Company
Product
Description
Supplier Links
Screwdriver 48-22-2114
PHILLIPS, SLOTTED, SQUARE TYPE 7-1/2 INCH OVERALL LENGTH BLACK HANDLE COLOR #1, #2 (PHILLIPS/SQUARE), 3/16 INCH, 1/4 INCH (SLOTTED) TIP SIZE SHAFT LENGTH 3-1/2 INCH NUMBER OF PIECE 11
  • PHILLIPS, SLOTTED, SQUARE TYPE
  • 7-1/2 INCH OVERALL LENGTH
  • BLACK HANDLE COLOR
  • #1, #2 (PHILLIPS/SQUARE), 3/16 INCH, 1/4 INCH (SLOTTED) TIP SIZE
  • SHAFT LENGTH 3-1/2 INCH
  • NUMBER OF PIECE 11
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Screwdrivers (hand tool)
Product Number 48-22-2114
Product Name Screwdriver
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2130 - WAGO
Specs
Drive Type Crosshead; PZ0
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 1834 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 8 inch (203 mm)
Shank Length 4 inch (102 mm)
View Details
Screwdriver Bits - 2042213 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Steel
Standards RoHS Compliant
View Details