WAGO Screwdriver Sets 210-719

Description
Operating tool type 1, 2.5x0.4mm
Request a Quote Datasheet
Description
Operating tool type 1, 2.5x0.4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Sets - 7530696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Sets
7530696
Screwdriver Sets 7530696
Operating tool type 1, 2.5x0.4mm

Operating tool type 1, 2.5x0.4mm

Supplier's Site
Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
2946-210-719-ND
Screw and Nut Drivers 2946-210-719-ND
2.5mm x 0.4mm Slotted Screwdriver

2.5mm x 0.4mm Slotted Screwdriver

Buy Now Datasheet
Screw and Nut Drivers - 210-719 - ODG (Origin Data Global)
Shenzhen, China
Screw and Nut Drivers
210-719
Screw and Nut Drivers 210-719
OPERATING TOOL; BLADE: 2.5 X 0.4

OPERATING TOOL; BLADE: 2.5 X 0.4

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 7530696 2946-210-719-ND 210-719
Product Name Screwdriver Sets Screw and Nut Drivers Screw and Nut Drivers
Drive Type Slotted; Slotted Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
5/16" x 6" Standard Screwdriver w/ Bolster Vinyl Grip - DWHT66384 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.3125 inch (7.94 mm)
View Details
Screwdriver - 30003 - Minerallac Company
Minerallac Company
Specs
Type Stubby Screwdriver
Drive Type Robertson
Overall Length 3 inch (76.2 mm)
View Details