Klein Tools, Inc. Screwdriver 613-3

Description
PHILLIPS TYPE CHROME PLATED FINISH 6-1/2 INCH OVERALL LENGTH 3 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR #0 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 613 MODEL
Description
PHILLIPS TYPE CHROME PLATED FINISH 6-1/2 INCH OVERALL LENGTH 3 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR #0 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 613 MODEL

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 613-3 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
613-3
Screwdriver 613-3
PHILLIPS TYPE CHROME PLATED FINISH 6-1/2 INCH OVERALL LENGTH 3 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR #0 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 613 MODEL
  • PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 6-1/2 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • MINIATURE STYLE
  • BLACK HANDLE COLOR
  • #0 TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 613 MODEL
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 613-3
Product Name Screwdriver
Drive Type Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2116 - WAGO
Specs
Drive Type Slotted; 6.5 x 1.2
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - A010 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Slotted
Drive Details 3/32 Inch W
Overall Length 3.25 inch (82.55 mm)
View Details
Screwdriver Bits - 2042206 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Pozidriv
Drive Details PZ1
Overall Length 0.9843 inch (25 mm)
View Details