Klein Tools, Inc. Drill Bit 53124

Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 5-1/2 INCH OVERALL LENGTH 4-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 7/16 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet
Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 5-1/2 INCH OVERALL LENGTH 4-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 7/16 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 53124 - Klein Tools, Inc.
Chicago, IL, USA
Drill Bit
53124
Drill Bit 53124
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 5-1/2 INCH OVERALL LENGTH 4-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 7/16 INCH DRILL SIZE 118 DEGREE POINT ANGLE
  • JOBBER LENGTH TYPE
  • BLACK OXIDE FINISH FINISH
  • 5-1/2 INCH OVERALL LENGTH
  • 4-1/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • REGULAR POINT CONSTRUCTION
  • 4 FLUTE(S)
  • 7/16 INCH DRILL SIZE
  • 118 DEGREE POINT ANGLE
Supplier's Site Datasheet
7/16 Drill Bit, 4.063, 5.5, 118Deg; Drill Bit Size Metric Klein Tools - 06J9415 - Newark, An Avnet Company
Chicago, IL, United States
7/16 Drill Bit, 4.063, 5.5, 118Deg; Drill Bit Size Metric Klein Tools
06J9415
7/16 Drill Bit, 4.063, 5.5, 118Deg; Drill Bit Size Metric Klein Tools 06J9415
7/16" DRILL BIT, 4.063", 5.5", 118DEG; Drill Bit Size Metric:11.1mm; Drill Bit Size Imperial:0.4375"; Effective Length:4.063"; Overall Length:5.5"; Product Range:- RoHS Compliant: NA

7/16" DRILL BIT, 4.063", 5.5", 118DEG; Drill Bit Size Metric:11.1mm; Drill Bit Size Imperial:0.4375"; Effective Length:4.063"; Overall Length:5.5"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53124 06J9415
Product Name Drill Bit 7/16 Drill Bit, 4.063, 5.5, 118Deg; Drill Bit Size Metric Klein Tools
Product Drill
Units Fractional
Diameter 0.438 inch (11.1 mm) 0.437 inch (11.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
PCB Drill Bits - 2189185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Stepped Cone Drill - 59011 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
Hole Saw - 35-359 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.750 inch (44.4 mm)
View Details