Ideal Industries, Inc. Hole Saw 35-359

Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/4 INCH DIAMETER 95 RPM (STAINLESS STEEL), 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 250 RPM (BRASS), 295 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND PIPE TAP SIZE 1-1/2 INCH PIPE ENTRANCE SIZE 1-1/4 INCH USED ON 35-394, 35-536, 35-537 ARBOR
Datasheet
Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/4 INCH DIAMETER 95 RPM (STAINLESS STEEL), 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 250 RPM (BRASS), 295 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND PIPE TAP SIZE 1-1/2 INCH PIPE ENTRANCE SIZE 1-1/4 INCH USED ON 35-394, 35-536, 35-537 ARBOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35-359 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
35-359
Hole Saw 35-359
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/4 INCH DIAMETER 95 RPM (STAINLESS STEEL), 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 250 RPM (BRASS), 295 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND PIPE TAP SIZE 1-1/2 INCH PIPE ENTRANCE SIZE 1-1/4 INCH USED ON 35-394, 35-536, 35-537 ARBOR
  • VARIABLE PITCH TYPE
  • FERROUS METAL, NON-METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1-3/4 INCH DIAMETER
  • 95 RPM (STAINLESS STEEL), 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 250 RPM (BRASS), 295 RPM (ALUMINUM) SPEED RATING
  • 1-3/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 4 TO 6 NUMBER OF TEETH PER INCH
  • IRONMAN[TM] BRAND
  • PIPE TAP SIZE 1-1/2 INCH
  • PIPE ENTRANCE SIZE 1-1/4 INCH
  • USED ON 35-394, 35-536, 35-537 ARBOR
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-359
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bits - 213275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.224 inch (5.7 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw - 35-370 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 2.625 inch (66.7 mm)
View Details
Drill Bits - 173298 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 21.26 inch (540 mm)
Material Carbide; Tungsten Carbide
Flutes / Edges 4
View Details