RS Components, Ltd. Specialist Drill Bits 221636

Description
Cone cutter 34-51mm head
Request a Quote
Description
Cone cutter 34-51mm head
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 221636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
221636
Specialist Drill Bits 221636
Cone cutter 34-51mm head

Cone cutter 34-51mm head

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 221636
Product Name Specialist Drill Bits
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 126697 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Specialist Drill Bits - 1238514 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Hole Saws & Core Drill Bits - 1749053 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Shank 0.374 inch (9.5 mm)
View Details
Specialist Drill Bits - 221541 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details