Ideal Industries, Inc. Hole Saw 36-353

Description
VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-9/16 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION 2 INCH PIPE
Datasheet
Description
VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-9/16 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION 2 INCH PIPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 36-353 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
36-353
Hole Saw 36-353
VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-9/16 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION 2 INCH PIPE
  • VARIABLE PITCH TYPE
  • NON-METAL, ABRASIVE CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 2-9/16 INCH DIAMETER
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • TRI-BORE[TM] BRAND
  • APPLICATION 2 INCH PIPE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 36-353
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Specialist Drill Bits - 1238516 - RS Components, Ltd.
Specs
Units Metric
Designation 25mm
Diameter 0.787 to 0.984 inch (20.0 to 25.0 mm)
View Details
Auger Drill Bit - 53434 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.562 inch (14.3 mm)
View Details
Hole Saw - 36-304 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.250 inch (31.7 mm)
View Details