Piezosystem Jena, Inc. Digital d-Drive Piezo Amplifer EVD Series

Description
Series EVD - digital amplifier modules for piezoelectric actuators The EVD series is full of digital amplifiers which are designed for low voltage piezoelectric actuators. These amplifiers are manufactured in the 19" rack mount technology. Permanent output currents are 50 mA, 125 mA, and 300 mA for the EVD 50, EVD 125, and EVD 300 respectively. Actuators with a high electrical capacitance can be driven very fast and with a short rise time. The closed loop version of these amplifiers with ASI-function (Automatic Sensor Identification) can be used in combination with strain gauge or capacitive feedback sensors without additional modification. The DSP (digital signal processor) works with 64 MHz. The sampling rate is only 20 µsec. The effective resolution is 20 bit. This, and the major advantage of the free interchangability of all calibrated digital actuators, make the EVD series amplifiers suitable for use in high accuracy positioning applications in the semiconductor industry, biological research, fiber alignment, metrology, and many other applications.
Datasheet
Description
Series EVD - digital amplifier modules for piezoelectric actuators The EVD series is full of digital amplifiers which are designed for low voltage piezoelectric actuators. These amplifiers are manufactured in the 19" rack mount technology. Permanent output currents are 50 mA, 125 mA, and 300 mA for the EVD 50, EVD 125, and EVD 300 respectively. Actuators with a high electrical capacitance can be driven very fast and with a short rise time. The closed loop version of these amplifiers with ASI-function (Automatic Sensor Identification) can be used in combination with strain gauge or capacitive feedback sensors without additional modification. The DSP (digital signal processor) works with 64 MHz. The sampling rate is only 20 µsec. The effective resolution is 20 bit. This, and the major advantage of the free interchangability of all calibrated digital actuators, make the EVD series amplifiers suitable for use in high accuracy positioning applications in the semiconductor industry, biological research, fiber alignment, metrology, and many other applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital d-Drive Piezo Amplifer - EVD Series - Piezosystem Jena, Inc.
Hopedale, MA, USA
Digital d-Drive Piezo Amplifer
EVD Series
Digital d-Drive Piezo Amplifer EVD Series
Series EVD - digital amplifier modules for piezoelectric actuators The EVD series is full of digital amplifiers which are designed for low voltage piezoelectric actuators. These amplifiers are manufactured in the 19" rack mount technology. Permanent output currents are 50 mA, 125 mA, and 300 mA for the EVD 50, EVD 125, and EVD 300 respectively. Actuators with a high electrical capacitance can be driven very fast and with a short rise time. The closed loop version of these amplifiers with ASI-function (Automatic Sensor Identification) can be used in combination with strain gauge or capacitive feedback sensors without additional modification. The DSP (digital signal processor) works with 64 MHz. The sampling rate is only 20 µsec. The effective resolution is 20 bit. This, and the major advantage of the free interchangability of all calibrated digital actuators, make the EVD series amplifiers suitable for use in high accuracy positioning applications in the semiconductor industry, biological research, fiber alignment, metrology, and many other applications.

Series EVD - digital amplifier modules for piezoelectric actuators

The EVD series is full of digital amplifiers which are designed for low voltage piezoelectric actuators. These amplifiers are manufactured in the 19" rack mount technology. Permanent output currents are 50 mA, 125 mA, and 300 mA for the EVD 50, EVD 125, and EVD 300 respectively.

Actuators with a high electrical capacitance can be driven very fast and with a short rise time.

The closed loop version of these amplifiers with ASI-function (Automatic Sensor Identification) can be used in combination with strain gauge or capacitive feedback sensors without additional modification.

The DSP (digital signal processor) works with 64 MHz. The sampling rate is only 20 µsec. The effective resolution is 20 bit.

This, and the major advantage of the free interchangability of all calibrated digital actuators, make the EVD series amplifiers suitable for use in high accuracy positioning applications in the semiconductor industry, biological research, fiber alignment, metrology, and many other applications.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number EVD Series
Product Name Digital d-Drive Piezo Amplifer
Input Impedance 25 kohms
Unlock Full Specs
to access all available technical data

Similar Products

PICA Piezo Amplifier Module - E-508 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range 0.0 to 19 volts
Input Impedance 100 kohms
Output Voltage -1100 to 1100 volts
View Details
Single-Axis Piezo Controller - 5V10 OEM controller - Piezosystem Jena, Inc.
Specs
Input Impedance 10 kohms
Output Voltage 0.0 to 5 volts
Number of Channels 1
View Details
TMCM-090 -  - TRINAMIC Motion Control GmbH & Co. KG.
TRINAMIC Motion Control GmbH & Co. KG.
View Details
1-Channel Charge Amplifier - 5067A - Kistler Group
Specs
Input Voltage Range 25 volts
Output Voltage 30 volts
Maximum Peak Current 1 to 15 milliamps
View Details