Kistler Group Multi-Channel Charge Amplifier 5080A

Description
Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge modules Type 5067A0 with BNC connector are standard, as an option it is as also possible to integrate Piezotron modules Type 5067A2. A 6-component analog summing calculator Type 5245 is provided by default. This feature calculates the resulting force as well as the three components of the resulting torque real time. Dynamometer-specific values required for torque calculation can be set directly on the instrument.
Datasheet
Description
Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge modules Type 5067A0 with BNC connector are standard, as an option it is as also possible to integrate Piezotron modules Type 5067A2. A 6-component analog summing calculator Type 5245 is provided by default. This feature calculates the resulting force as well as the three components of the resulting torque real time. Dynamometer-specific values required for torque calculation can be set directly on the instrument.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Channel Charge Amplifier - 5080A - Kistler Group
Novi, MI, United States
Multi-Channel Charge Amplifier
5080A
Multi-Channel Charge Amplifier 5080A
Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge modules Type 5067A0 with BNC connector are standard, as an option it is as also possible to integrate Piezotron modules Type 5067A2. A 6-component analog summing calculator Type 5245 is provided by default. This feature calculates the resulting force as well as the three components of the resulting torque real time. Dynamometer-specific values required for torque calculation can be set directly on the instrument.

Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge modules Type 5067A0 with BNC connector are standard, as an option it is as also possible to integrate Piezotron modules Type 5067A2. A 6-component analog summing calculator Type 5245 is provided by default. This feature calculates the resulting force as well as the three components of the resulting torque real time. Dynamometer-specific values required for torque calculation can be set directly on the instrument.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number 5080A
Product Name Multi-Channel Charge Amplifier
Input Voltage Range 25 volts
Output Voltage 30 volts
Maximum Peak Current 1 to 15 milliamps
Bandwidth 0.0 to 180 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Driver for Multilayer Bender Actuator - E-650 - PI (Physik Instrumente) L.P.
Specs
Input Voltage Range 0.0 to 10 volts
Input Impedance 100 kohms
Output Voltage 0.0 to 60 volts
View Details
Load Cell/Transducer Amplifier - AMPLI-Block - Andantex USA, Inc.
Specs
Input Voltage Range 24 volts
Output Voltage 0.0 to 10 volts
Maximum Peak Current 4 to 20 milliamps
View Details
Networked Panel-Mount Piezo Drive - Ensemble QL - Aerotech, Inc.
Specs
Input Voltage Range 100 to 240 volts
Output Voltage -30 to 150 volts
Maximum Peak Current 250 milliamps
View Details
1-Channel Inline Charge Voltage Converter - 5050B - Kistler Group
Specs
Input Voltage Range 20 to 30 volts
Maximum Peak Current 2 to 18 milliamps
Bandwidth 0.0 to 50 kHz
View Details