Columbia Research Labs, Inc. Differential Charge Amplifier 5840

Description
Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840 Differential Charge Amplifier provides both Acceleration and Velocity outputs from an individual signal-conditioning amplifier. Acceleration may be measured from 5 Hz to 2,000 Hz at a fixed gain conversion rate of 1.0 mV/pcmb. The velocity transfer function is 387 mV/pcmb/sec referenced to 1.0 mV/pcmb at 61.4 Hz. The nominal slope is 6 dB/octave over the bandwidth of from 5Hz to 2,000 Hz. Consult the factory for customized versions of this instrument. Features Compatible with Differential Piezoelectric Sensors Unity Gain Charge Converter Acceleration & Velocity Signal Outputs Unbiased Signal Outputs Miniature Electronic Packaging
Datasheet
Description
Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840 Differential Charge Amplifier provides both Acceleration and Velocity outputs from an individual signal-conditioning amplifier. Acceleration may be measured from 5 Hz to 2,000 Hz at a fixed gain conversion rate of 1.0 mV/pcmb. The velocity transfer function is 387 mV/pcmb/sec referenced to 1.0 mV/pcmb at 61.4 Hz. The nominal slope is 6 dB/octave over the bandwidth of from 5Hz to 2,000 Hz. Consult the factory for customized versions of this instrument. Features Compatible with Differential Piezoelectric Sensors Unity Gain Charge Converter Acceleration & Velocity Signal Outputs Unbiased Signal Outputs Miniature Electronic Packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Charge Amplifier - 5840 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Differential Charge Amplifier
5840
Differential Charge Amplifier 5840
Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840 Differential Charge Amplifier provides both Acceleration and Velocity outputs from an individual signal-conditioning amplifier. Acceleration may be measured from 5 Hz to 2,000 Hz at a fixed gain conversion rate of 1.0 mV/pcmb. The velocity transfer function is 387 mV/pcmb/sec referenced to 1.0 mV/pcmb at 61.4 Hz. The nominal slope is 6 dB/octave over the bandwidth of from 5Hz to 2,000 Hz. Consult the factory for customized versions of this instrument. Features Compatible with Differential Piezoelectric Sensors Unity Gain Charge Converter Acceleration & Velocity Signal Outputs Unbiased Signal Outputs Miniature Electronic Packaging

Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption.

The Model 5840 Differential Charge Amplifier provides both Acceleration and Velocity outputs from an individual signal-conditioning amplifier. Acceleration may be measured from 5 Hz to 2,000 Hz at a fixed gain conversion rate of 1.0 mV/pcmb. The velocity transfer function is 387 mV/pcmb/sec referenced to 1.0 mV/pcmb at 61.4 Hz. The nominal slope is 6 dB/octave over the bandwidth of from 5Hz to 2,000 Hz. Consult the factory for customized versions of this instrument.

Features

  • Compatible with Differential Piezoelectric Sensors
  • Unity Gain Charge Converter
  • Acceleration & Velocity Signal Outputs
  • Unbiased Signal Outputs
  • Miniature Electronic Packaging
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number 5840
Product Name Differential Charge Amplifier
Input Voltage Range 24 to 32 volts
Input Impedance 10000 kohms
Output Voltage 4.65 volts
Maximum Peak Current 0.5000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

High-Power Piezo Amplifier / Servo Controller - E-618 - PI (Physik Instrumente) L.P.
Specs
Input Voltage Range -2 to 12 volts
Input Impedance 100 kohms
Output Voltage -30 to 130 volts
View Details
Piezo Nanopositioning System - MadPLL® - Mad City Labs, Inc.
Specs
Input Voltage Range -10 to 10 volts
Output Voltage -10 to 10 volts
Bandwidth 10 to 100 kHz
View Details
Charge Amplifier - 5624 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Input Voltage Range 24 to 32 volts
Input Impedance 25 kohms
Output Voltage 4.65 volts
View Details
1-Channel Piezoresistive Amplifier - 4624AK - Kistler Group
Specs
Bandwidth 0.0 to 40 kHz
Number of Channels 1
Electrical Connector Fischer Socket
View Details