Kistler Group 1-Channel Charge Amplifier 5015A

Description
The Type 5015A... is not only a charge amplifier but an universal Charge Meter with a graphical liquid crystal display. However, the 19" rack module is also suitable for measurements in an industrial environment. It can display instantaneous, peak and average values as well as reference deviations. State-of-the art technology allows the naturally occurring interference to be almost entirely eliminated. The instrument is distinguished firstly by its excellent technical data and secondly by its extremely simple operation.
Datasheet
Description
The Type 5015A... is not only a charge amplifier but an universal Charge Meter with a graphical liquid crystal display. However, the 19" rack module is also suitable for measurements in an industrial environment. It can display instantaneous, peak and average values as well as reference deviations. State-of-the art technology allows the naturally occurring interference to be almost entirely eliminated. The instrument is distinguished firstly by its excellent technical data and secondly by its extremely simple operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-Channel Charge Amplifier - 5015A - Kistler Group
Novi, MI, United States
1-Channel Charge Amplifier
5015A
1-Channel Charge Amplifier 5015A
The Type 5015A... is not only a charge amplifier but an universal Charge Meter with a graphical liquid crystal display. However, the 19" rack module is also suitable for measurements in an industrial environment. It can display instantaneous, peak and average values as well as reference deviations. State-of-the art technology allows the naturally occurring interference to be almost entirely eliminated. The instrument is distinguished firstly by its excellent technical data and secondly by its extremely simple operation.

The Type 5015A... is not only a charge amplifier but an universal Charge Meter with a graphical liquid crystal display. However, the 19" rack module is also suitable for measurements in an industrial environment. It can display instantaneous, peak and average values as well as reference deviations. State-of-the art technology allows the naturally occurring interference to be almost entirely eliminated. The instrument is distinguished firstly by its excellent technical data and secondly by its extremely simple operation.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number 5015A
Product Name 1-Channel Charge Amplifier
Input Voltage Range 30 volts
Output Voltage 20 volts
Maximum Peak Current 4 to ? milliamps
Bandwidth 0.0 to 200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Entry-Level High Performance Open-Loop Piezo Driver -  - PI (Physik Instrumente) L.P.
Specs
Output Voltage -30 to 130 volts
View Details
Single-Channel Piezo Amplifier - Nano Box - Piezosystem Jena, Inc.
Specs
Input Impedance 5 kohms
Output Voltage 0.0 to 150 volts
Number of Channels 1
View Details
TMCM-090 -  - TRINAMIC Motion Control GmbH & Co. KG.
TRINAMIC Motion Control GmbH & Co. KG.
View Details
1-Channel Mini Charge Amplifier - 5030A - Kistler Group
Specs
Input Voltage Range 2.4 to 30 volts
Bandwidth 0.0 to 10 kHz
Number of Channels 1
View Details