Kipp & Zonen, Inc. Pyranometer SMP3

Description
0 to 1 Volt or 4 to 20 mA analogue output No change of desiccant for 10 years Active temperature correction from -40°C to +80°C 5 year warranty (*) The SMP3 is a smart pyranometer with low maintenance and industry standard digital and analogue amplified outputs. Based on the proven CMP 3 technology the SMP3 adds Modbus® interface, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological stations easy. The SMP is protected against over voltage, reversed polarity and short circuiting. Because all SMP’s have identical sensitivity and connections exchanging instruments during recalibration is easy. SmartExplorer Windows™ for data logging, display of data and Modbus® address setting is provided as standard. SMP3 measures global solar radiation on a horizontal plane. When tilted with the same angle as a PV panel it measures the tilted global radiation, for PV module efficiency calculations. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet
Description
0 to 1 Volt or 4 to 20 mA analogue output No change of desiccant for 10 years Active temperature correction from -40°C to +80°C 5 year warranty (*) The SMP3 is a smart pyranometer with low maintenance and industry standard digital and analogue amplified outputs. Based on the proven CMP 3 technology the SMP3 adds Modbus® interface, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological stations easy. The SMP is protected against over voltage, reversed polarity and short circuiting. Because all SMP’s have identical sensitivity and connections exchanging instruments during recalibration is easy. SmartExplorer Windows™ for data logging, display of data and Modbus® address setting is provided as standard. SMP3 measures global solar radiation on a horizontal plane. When tilted with the same angle as a PV panel it measures the tilted global radiation, for PV module efficiency calculations. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyranometer - SMP3 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Pyranometer
SMP3
Pyranometer SMP3
0 to 1 Volt or 4 to 20 mA analogue output No change of desiccant for 10 years Active temperature correction from -40°C to +80°C 5 year warranty (*) The SMP3 is a smart pyranometer with low maintenance and industry standard digital and analogue amplified outputs. Based on the proven CMP 3 technology the SMP3 adds Modbus® interface, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological stations easy. The SMP is protected against over voltage, reversed polarity and short circuiting. Because all SMP’s have identical sensitivity and connections exchanging instruments during recalibration is easy. SmartExplorer Windows™ for data logging, display of data and Modbus® address setting is provided as standard. SMP3 measures global solar radiation on a horizontal plane. When tilted with the same angle as a PV panel it measures the tilted global radiation, for PV module efficiency calculations. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
  • 0 to 1 Volt or 4 to 20 mA analogue output
  • No change of desiccant for 10 years
  • Active temperature correction from -40°C to +80°C
  • 5 year warranty (*)

The SMP3 is a smart pyranometer with low maintenance and industry standard digital and analogue amplified outputs. Based on the proven CMP 3 technology the SMP3 adds Modbus® interface, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological stations easy. The SMP is protected against over voltage, reversed polarity and short circuiting. Because all SMP’s have identical sensitivity and connections exchanging instruments during recalibration is easy.

SmartExplorer Windows™ for data logging, display of data and Modbus® address setting is provided as standard.

SMP3 measures global solar radiation on a horizontal plane. When tilted with the same angle as a PV panel it measures the tilted global radiation, for PV module efficiency calculations.

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number SMP3
Product Name Pyranometer
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-H-I - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
 - 8765988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Features Battery Powered
View Details
Anemometer - CS-810 - Clark Solutions
Clark Solutions
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Instrument Display Options Digital Display; Video Display (CRT etc.)
View Details