Kipp & Zonen, Inc. Pyranometer SMP22

Description
ISO 9060 Secondary Standard Most accurate pyranometer currently available Lowest directional error < 5 W/m² Individual temperature correction from -40°C to +80°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) The SMP22 is a secondary standard pyranometer that combines the new smart interface with quartz domes and sensor technology from the CMP22. Which has a proven track record of decades, making it the most accurate and reliable pyranometer in the world. The SMP22 has the widest spectral range, improved directional response, and reduced thermal offsets. Because of the highest optical quality domes the directional error is reduced below 5 W/m2. The SMP22 comes standard with RS-485 Modbus® interface and 5 year warranty. The SMP22 has internal desiccant that will last for at least 10 years. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP22 with the CVF4 ventilation unit. The SMP22 has a digital interface, amplified analogue output, improved response time and individual temperature corrected measurement data. The SMP22 is supplied with individual measured cosine response data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP22 is extreme robust and comes with 5 years warranty. Thanks to standardized output and connections of every SMP22, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet
Description
ISO 9060 Secondary Standard Most accurate pyranometer currently available Lowest directional error < 5 W/m² Individual temperature correction from -40°C to +80°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) The SMP22 is a secondary standard pyranometer that combines the new smart interface with quartz domes and sensor technology from the CMP22. Which has a proven track record of decades, making it the most accurate and reliable pyranometer in the world. The SMP22 has the widest spectral range, improved directional response, and reduced thermal offsets. Because of the highest optical quality domes the directional error is reduced below 5 W/m2. The SMP22 comes standard with RS-485 Modbus® interface and 5 year warranty. The SMP22 has internal desiccant that will last for at least 10 years. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP22 with the CVF4 ventilation unit. The SMP22 has a digital interface, amplified analogue output, improved response time and individual temperature corrected measurement data. The SMP22 is supplied with individual measured cosine response data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP22 is extreme robust and comes with 5 years warranty. Thanks to standardized output and connections of every SMP22, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyranometer - SMP22 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Pyranometer
SMP22
Pyranometer SMP22
ISO 9060 Secondary Standard Most accurate pyranometer currently available Lowest directional error < 5 W/m² Individual temperature correction from -40°C to +80°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) The SMP22 is a secondary standard pyranometer that combines the new smart interface with quartz domes and sensor technology from the CMP22. Which has a proven track record of decades, making it the most accurate and reliable pyranometer in the world. The SMP22 has the widest spectral range, improved directional response, and reduced thermal offsets. Because of the highest optical quality domes the directional error is reduced below 5 W/m2. The SMP22 comes standard with RS-485 Modbus® interface and 5 year warranty. The SMP22 has internal desiccant that will last for at least 10 years. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP22 with the CVF4 ventilation unit. The SMP22 has a digital interface, amplified analogue output, improved response time and individual temperature corrected measurement data. The SMP22 is supplied with individual measured cosine response data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP22 is extreme robust and comes with 5 years warranty. Thanks to standardized output and connections of every SMP22, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
  • ISO 9060 Secondary Standard
  • Most accurate pyranometer currently available
  • Lowest directional error < 5 W/m²
  • Individual temperature correction from -40°C to +80°C
  • No change of desiccant for 10 years
  • RS-485 Modbus® communication
  • 5 year warranty (*)

The SMP22 is a secondary standard pyranometer that combines the new smart interface with quartz domes and sensor technology from the CMP22. Which has a proven track record of decades, making it the most accurate and reliable pyranometer in the world. The SMP22 has the widest spectral range, improved directional response, and reduced thermal offsets. Because of the highest optical quality domes the directional error is reduced below 5 W/m2. The SMP22 comes standard with RS-485 Modbus® interface and 5 year warranty.

The SMP22 has internal desiccant that will last for at least 10 years. This minimizes maintenance significantly.

The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP22 with the CVF4 ventilation unit.

The SMP22 has a digital interface, amplified analogue output, improved response time and individual temperature corrected measurement data. The SMP22 is supplied with individual measured cosine response data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP22 is extreme robust and comes with 5 years warranty.

Thanks to standardized output and connections of every SMP22, exchanging instruments for recalibration is easy.

SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard.

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number SMP22
Product Name Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Multifunction Wind Measurer - PCE-AM 45 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.6711 to 101 mile/hr (1.08 to 162 km/hr)
View Details
Anemometer and Multi-Purpose Test Instrument - CS-800 - Clark Solutions
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details
Pyrgeometer - CGR4 - Kipp & Zonen, Inc.
Kipp & Zonen, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 4500 to 42000 nm (45000 to 420000 Å)
View Details