Kipp & Zonen, Inc. Pyrgeometer CGR4

Description
The best scientific pyrgeometer currently available Low temperature dependence of sensitivity Very low window heating Reliable all weather performance Connector for easy mounting and recalibration 5 year warranty (*) CGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180º field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra protection to the silicon surface. The excellent thermal stability of the dome construction and coupling to the instrument body eliminates the need for dome temperature measurements or dome shading. CGR4 can be fitted with the CVF4 ventilation unit to further improve its performance. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet
Description
The best scientific pyrgeometer currently available Low temperature dependence of sensitivity Very low window heating Reliable all weather performance Connector for easy mounting and recalibration 5 year warranty (*) CGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180º field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra protection to the silicon surface. The excellent thermal stability of the dome construction and coupling to the instrument body eliminates the need for dome temperature measurements or dome shading. CGR4 can be fitted with the CVF4 ventilation unit to further improve its performance. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrgeometer - CGR4 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Pyrgeometer
CGR4
Pyrgeometer CGR4
The best scientific pyrgeometer currently available Low temperature dependence of sensitivity Very low window heating Reliable all weather performance Connector for easy mounting and recalibration 5 year warranty (*) CGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180º field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra protection to the silicon surface. The excellent thermal stability of the dome construction and coupling to the instrument body eliminates the need for dome temperature measurements or dome shading. CGR4 can be fitted with the CVF4 ventilation unit to further improve its performance. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
  • The best scientific pyrgeometer currently available
  • Low temperature dependence of sensitivity
  • Very low window heating
  • Reliable all weather performance
  • Connector for easy mounting and recalibration
  • 5 year warranty (*)

CGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180º field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra protection to the silicon surface. The excellent thermal stability of the dome construction and coupling to the instrument body eliminates the need for dome temperature measurements or dome shading. CGR4 can be fitted with the CVF4 ventilation unit to further improve its performance.

A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug.

The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets.

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number CGR4
Product Name Pyrgeometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 4500 to 42000 nm (45000 to 420000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.0 to 67.11 mile/hr (0.0 to 108 km/hr)
View Details
Underwater Spherical Quantum Sensor - LI-193 - LI-COR Biosciences
Specs
Weather Component Sensed Measures solar Radiation
View Details
Pyrgeometer - CGR3 - Kipp & Zonen, Inc.
Kipp & Zonen, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 4500 to 42000 nm (45000 to 420000 Å)
View Details