Kipp & Zonen, Inc. Pyranometer SMP21

Description
ISO 9060 Secondary Standard Individual temperature correction from -40°C to +80°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) The SMP21 is a secondary standard pyranometer that combines the sensor technology from the CMP21, has the RS-485 Modbus® interface, analogue output, low maintenance and 5 year warranty (*). The SMP21 has an internal desiccant that will last for at least 10 years. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP21 with the CVF4 ventilation unit. The SMP21 has Modbus® RTU interface, amplified analogue output, improved response time and individual temperature corrected measurement data. The SMP21 is supplied with individual measured cosine response data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP21 is protected against over voltage, reversed polarity and short circuiting. Thanks to standardized output and connections of every SMP21, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet
Description
ISO 9060 Secondary Standard Individual temperature correction from -40°C to +80°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) The SMP21 is a secondary standard pyranometer that combines the sensor technology from the CMP21, has the RS-485 Modbus® interface, analogue output, low maintenance and 5 year warranty (*). The SMP21 has an internal desiccant that will last for at least 10 years. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP21 with the CVF4 ventilation unit. The SMP21 has Modbus® RTU interface, amplified analogue output, improved response time and individual temperature corrected measurement data. The SMP21 is supplied with individual measured cosine response data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP21 is protected against over voltage, reversed polarity and short circuiting. Thanks to standardized output and connections of every SMP21, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyranometer - SMP21 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Pyranometer
SMP21
Pyranometer SMP21
ISO 9060 Secondary Standard Individual temperature correction from -40°C to +80°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) The SMP21 is a secondary standard pyranometer that combines the sensor technology from the CMP21, has the RS-485 Modbus® interface, analogue output, low maintenance and 5 year warranty (*). The SMP21 has an internal desiccant that will last for at least 10 years. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP21 with the CVF4 ventilation unit. The SMP21 has Modbus® RTU interface, amplified analogue output, improved response time and individual temperature corrected measurement data. The SMP21 is supplied with individual measured cosine response data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP21 is protected against over voltage, reversed polarity and short circuiting. Thanks to standardized output and connections of every SMP21, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
  • ISO 9060 Secondary Standard
  • Individual temperature correction from -40°C to +80°C
  • No change of desiccant for 10 years
  • RS-485 Modbus® communication
  • 5 year warranty (*)

The SMP21 is a secondary standard pyranometer that combines the sensor technology from the CMP21, has the RS-485 Modbus® interface, analogue output, low maintenance and 5 year warranty (*).

The SMP21 has an internal desiccant that will last for at least 10 years. This minimizes maintenance significantly.

The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP21 with the CVF4 ventilation unit.

The SMP21 has Modbus® RTU interface, amplified analogue output, improved response time and individual temperature corrected measurement data. The SMP21 is supplied with individual measured cosine response data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP21 is protected against over voltage, reversed polarity and short circuiting.

Thanks to standardized output and connections of every SMP21, exchanging instruments for recalibration is easy.

SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard.

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number SMP21
Product Name Pyranometer
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
Anemometer - PCE-007 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Interface Options Digital Serial
View Details
Anemometer and Multi-Purpose Test Instrument - CS-800 - Clark Solutions
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details
Pyrheliometer - CHP1 - Kipp & Zonen, Inc.
Kipp & Zonen, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 200 to 4000 nm (2000 to 40000 Å)
View Details