Kipp & Zonen, Inc. Pyrheliometer CHP1

Description
Fast response time Excellent temperature dependence of sensitivity Excellent linearity Excellent long-term stability of sensitivity Connector for easy installation/mainten ance 5 year warrany (*) The CHP1 pyrheliometer is the most commonly used radiometer for the measurement of direct normal irradiance (DNI) and offers high accuracy and reliability. CHP1 fully complies with the most current ISO and WMO performance criteria for First Class Normal Incidence Pyrheliometer. Every CHP1 is calibrated upon manufacture, and is supplied standard with a WRR (World Radiometric Reference) traceable calibration certificate. The CHP1 is fitted with a high quality connector for easy installation and maintenance. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. As standard CHP1 come with both Pt-100 and 10k thermistor temperature sensors. The instrument covers the total solar spectrum between 200 to 4000 nm. CHP1 is intended for use with any model Kipp & Zonen two-axis Tracker. The CHP1 is the perfect choice for high accuracy direct solar radiation measurements. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warrany extension For instructions on the installation of the pyrheliometer on the SOLYS2 sun tracker please watch this video.
Datasheet
Description
Fast response time Excellent temperature dependence of sensitivity Excellent linearity Excellent long-term stability of sensitivity Connector for easy installation/mainten ance 5 year warrany (*) The CHP1 pyrheliometer is the most commonly used radiometer for the measurement of direct normal irradiance (DNI) and offers high accuracy and reliability. CHP1 fully complies with the most current ISO and WMO performance criteria for First Class Normal Incidence Pyrheliometer. Every CHP1 is calibrated upon manufacture, and is supplied standard with a WRR (World Radiometric Reference) traceable calibration certificate. The CHP1 is fitted with a high quality connector for easy installation and maintenance. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. As standard CHP1 come with both Pt-100 and 10k thermistor temperature sensors. The instrument covers the total solar spectrum between 200 to 4000 nm. CHP1 is intended for use with any model Kipp & Zonen two-axis Tracker. The CHP1 is the perfect choice for high accuracy direct solar radiation measurements. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warrany extension For instructions on the installation of the pyrheliometer on the SOLYS2 sun tracker please watch this video.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrheliometer - CHP1 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Pyrheliometer
CHP1
Pyrheliometer CHP1
Fast response time Excellent temperature dependence of sensitivity Excellent linearity Excellent long-term stability of sensitivity Connector for easy installation/mainten ance 5 year warrany (*) The CHP1 pyrheliometer is the most commonly used radiometer for the measurement of direct normal irradiance (DNI) and offers high accuracy and reliability. CHP1 fully complies with the most current ISO and WMO performance criteria for First Class Normal Incidence Pyrheliometer. Every CHP1 is calibrated upon manufacture, and is supplied standard with a WRR (World Radiometric Reference) traceable calibration certificate. The CHP1 is fitted with a high quality connector for easy installation and maintenance. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. As standard CHP1 come with both Pt-100 and 10k thermistor temperature sensors. The instrument covers the total solar spectrum between 200 to 4000 nm. CHP1 is intended for use with any model Kipp & Zonen two-axis Tracker. The CHP1 is the perfect choice for high accuracy direct solar radiation measurements. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warrany extension For instructions on the installation of the pyrheliometer on the SOLYS2 sun tracker please watch this video.
  • Fast response time
  • Excellent temperature dependence of sensitivity
  • Excellent linearity
  • Excellent long-term stability of sensitivity
  • Connector for easy installation/maintenance
  • 5 year warrany (*)

The CHP1 pyrheliometer is the most commonly used radiometer for the measurement of direct normal irradiance (DNI) and offers high accuracy and reliability.

CHP1 fully complies with the most current ISO and WMO performance criteria for First Class Normal Incidence Pyrheliometer. Every CHP1 is calibrated upon manufacture, and is supplied standard with a WRR (World Radiometric Reference) traceable calibration certificate.

The CHP1 is fitted with a high quality connector for easy installation and maintenance. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets.

As standard CHP1 come with both Pt-100 and 10k thermistor temperature sensors.

The instrument covers the total solar spectrum between 200 to 4000 nm. CHP1 is intended for use with any model Kipp & Zonen two-axis Tracker.

The CHP1 is the perfect choice for high accuracy direct solar radiation measurements.

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warrany extension

For instructions on the installation of the pyrheliometer on the SOLYS2 sun tracker please watch this video.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number CHP1
Product Name Pyrheliometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 200 to 4000 nm (2000 to 40000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Climate Meter - PCE-HT110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Features Battery Powered
View Details
Sunshine Duration Sensor - CSD 3 - Kipp & Zonen, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 400 to 1100 nm (4000 to 11000 Å)
View Details