Kipp & Zonen, Inc. Pyranometer SMP10

Description
ISO 9060 Secondary Standard pyranometer No change of desiccant for 10 years Smart, more than just digital RS-485 Modbus® communication 5 year warranty (*) The SMP10 is a secondary standard pyranometer that combines the sensor technology from the CMP 11, the Smart interface from the SMP11 and the low maintenance from the CMP10. The SMP10 has an internal drying cartridge that will last for at least 10 years if the housing is not opened. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP10 with the CVF4 ventilation unit. The SMP10 has Modbus® interface, amplified analogue output, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP10 is protected against over voltage, reversed polarity and short circuiting. Thanks to the standardized output and connections of every SMP10, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet
Description
ISO 9060 Secondary Standard pyranometer No change of desiccant for 10 years Smart, more than just digital RS-485 Modbus® communication 5 year warranty (*) The SMP10 is a secondary standard pyranometer that combines the sensor technology from the CMP 11, the Smart interface from the SMP11 and the low maintenance from the CMP10. The SMP10 has an internal drying cartridge that will last for at least 10 years if the housing is not opened. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP10 with the CVF4 ventilation unit. The SMP10 has Modbus® interface, amplified analogue output, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP10 is protected against over voltage, reversed polarity and short circuiting. Thanks to the standardized output and connections of every SMP10, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyranometer - SMP10 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Pyranometer
SMP10
Pyranometer SMP10
ISO 9060 Secondary Standard pyranometer No change of desiccant for 10 years Smart, more than just digital RS-485 Modbus® communication 5 year warranty (*) The SMP10 is a secondary standard pyranometer that combines the sensor technology from the CMP 11, the Smart interface from the SMP11 and the low maintenance from the CMP10. The SMP10 has an internal drying cartridge that will last for at least 10 years if the housing is not opened. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP10 with the CVF4 ventilation unit. The SMP10 has Modbus® interface, amplified analogue output, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP10 is protected against over voltage, reversed polarity and short circuiting. Thanks to the standardized output and connections of every SMP10, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
  • ISO 9060 Secondary Standard pyranometer
  • No change of desiccant for 10 years
  • Smart, more than just digital
  • RS-485 Modbus® communication
  • 5 year warranty (*)

The SMP10 is a secondary standard pyranometer that combines the sensor technology from the CMP 11, the Smart interface from the SMP11 and the low maintenance from the CMP10.

The SMP10 has an internal drying cartridge that will last for at least 10 years if the housing is not opened. This minimizes maintenance significantly.

The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP10 with the CVF4 ventilation unit.

The SMP10 has Modbus® interface, amplified analogue output, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP10 is protected against over voltage, reversed polarity and short circuiting.

Thanks to the standardized output and connections of every SMP10, exchanging instruments for recalibration is easy.

SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard.

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number SMP10
Product Name Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Multifunction Anemometer - PCE-THA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details
Underwater Spherical Quantum Sensor - LI-193 - LI-COR Biosciences
Specs
Weather Component Sensed Measures solar Radiation
View Details
Pyranometer - CM4 - Kipp & Zonen, Inc.
Kipp & Zonen, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 300 to 2800 nm (3000 to 28000 Å)
View Details