Kipp & Zonen, Inc. Pyrheliometer SHP1

Description
Fast response time RS-485 Modbus® Temperature corrected 5 year warranty (*) The combination of the CHP 1 sensor technology with smart interface advantages makes the SHP1 the best commercially available pyrheliometer. The smart interface not only provides versatile outputs, the integrated temperature sensor and digital polynomial functions also provide individual correction for the temperature sensitivity of the detector from -40 °C to +80 °C. The improved response time and the standardised output make it easy to interchange instruments for recalibration. Thanks to the Modbus® protocol, a range of instrument status and configuration information is available, with user-selectable options. SHP1 pyrheliometers have extremely low power consumption so that internal heating does not affect the detector performance. They operate from a wide range of supply voltages, making them ideal for power-critical applications. The power input is protected against reversed polarity, over voltage and short-circuits. SHP1 pyrheliometer is available in two versions, one has an analogue output of 0-1 V, the other is 4-20 mA. Both have a 2-wire RS-485 interface with Modbus® (RTU) protocol. The analogue outputs allow easy connection to virtually any data logger without the need for sensitive mV inputs. Modbus® interfaces directly to RTU’s, PLC’s, SCADA systems, industrial networks and controllers. A recalibrated instrument keeps the same analogue and digital measurement ranges, saving time by eliminating re-scaling of data collection equipment. The SHP1 is supplied with a comprehensive, traceable, calibration certificate. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard and SHP1 has a 5-year warranty (*). (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension. For instructions on the installation of the pyrheliometer on the SOLYS 2 sun tracker please watch this video.
Datasheet
Description
Fast response time RS-485 Modbus® Temperature corrected 5 year warranty (*) The combination of the CHP 1 sensor technology with smart interface advantages makes the SHP1 the best commercially available pyrheliometer. The smart interface not only provides versatile outputs, the integrated temperature sensor and digital polynomial functions also provide individual correction for the temperature sensitivity of the detector from -40 °C to +80 °C. The improved response time and the standardised output make it easy to interchange instruments for recalibration. Thanks to the Modbus® protocol, a range of instrument status and configuration information is available, with user-selectable options. SHP1 pyrheliometers have extremely low power consumption so that internal heating does not affect the detector performance. They operate from a wide range of supply voltages, making them ideal for power-critical applications. The power input is protected against reversed polarity, over voltage and short-circuits. SHP1 pyrheliometer is available in two versions, one has an analogue output of 0-1 V, the other is 4-20 mA. Both have a 2-wire RS-485 interface with Modbus® (RTU) protocol. The analogue outputs allow easy connection to virtually any data logger without the need for sensitive mV inputs. Modbus® interfaces directly to RTU’s, PLC’s, SCADA systems, industrial networks and controllers. A recalibrated instrument keeps the same analogue and digital measurement ranges, saving time by eliminating re-scaling of data collection equipment. The SHP1 is supplied with a comprehensive, traceable, calibration certificate. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard and SHP1 has a 5-year warranty (*). (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension. For instructions on the installation of the pyrheliometer on the SOLYS 2 sun tracker please watch this video.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrheliometer - SHP1 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Pyrheliometer
SHP1
Pyrheliometer SHP1
Fast response time RS-485 Modbus® Temperature corrected 5 year warranty (*) The combination of the CHP 1 sensor technology with smart interface advantages makes the SHP1 the best commercially available pyrheliometer. The smart interface not only provides versatile outputs, the integrated temperature sensor and digital polynomial functions also provide individual correction for the temperature sensitivity of the detector from -40 °C to +80 °C. The improved response time and the standardised output make it easy to interchange instruments for recalibration. Thanks to the Modbus® protocol, a range of instrument status and configuration information is available, with user-selectable options. SHP1 pyrheliometers have extremely low power consumption so that internal heating does not affect the detector performance. They operate from a wide range of supply voltages, making them ideal for power-critical applications. The power input is protected against reversed polarity, over voltage and short-circuits. SHP1 pyrheliometer is available in two versions, one has an analogue output of 0-1 V, the other is 4-20 mA. Both have a 2-wire RS-485 interface with Modbus® (RTU) protocol. The analogue outputs allow easy connection to virtually any data logger without the need for sensitive mV inputs. Modbus® interfaces directly to RTU’s, PLC’s, SCADA systems, industrial networks and controllers. A recalibrated instrument keeps the same analogue and digital measurement ranges, saving time by eliminating re-scaling of data collection equipment. The SHP1 is supplied with a comprehensive, traceable, calibration certificate. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard and SHP1 has a 5-year warranty (*). (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension. For instructions on the installation of the pyrheliometer on the SOLYS 2 sun tracker please watch this video.
  • Fast response time
  • RS-485 Modbus®
  • Temperature corrected
  • 5 year warranty (*)

The combination of the CHP 1 sensor technology with smart interface advantages makes the SHP1 the best commercially available pyrheliometer.

The smart interface not only provides versatile outputs, the integrated temperature sensor and digital polynomial functions also provide individual correction for the temperature sensitivity of the detector from -40 °C to +80 °C. The improved response time and the standardised output make it easy to interchange instruments for recalibration. Thanks to the Modbus® protocol, a range of instrument status and configuration information is available, with user-selectable options.

SHP1 pyrheliometers have extremely low power consumption so that internal heating does not affect the detector performance. They operate from a wide range of supply voltages, making them ideal for power-critical applications. The power input is protected against reversed polarity, over voltage and short-circuits.

SHP1 pyrheliometer is available in two versions, one has an analogue output of 0-1 V, the other is 4-20 mA. Both have a 2-wire RS-485 interface with Modbus® (RTU) protocol.

The analogue outputs allow easy connection to virtually any data logger without the need for sensitive mV inputs. Modbus® interfaces directly to RTU’s, PLC’s, SCADA systems, industrial networks and controllers. A recalibrated instrument keeps the same analogue and digital measurement ranges, saving time by eliminating re-scaling of data collection equipment. The SHP1 is supplied with a comprehensive, traceable, calibration certificate.

SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard and SHP1 has a 5-year warranty (*).

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.

For instructions on the installation of the pyrheliometer on the SOLYS 2 sun tracker please watch this video.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number SHP1
Product Name Pyrheliometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
Interface Options Digital Serial
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
Multifunction Wind Measurer - PCE-AM 45 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.6711 to 101 mile/hr (1.08 to 162 km/hr)
View Details
Anemometer and Multi-Purpose Test Instrument - CS-800 - Clark Solutions
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details
Pyranometer - CMP10 - Kipp & Zonen, Inc.
Kipp & Zonen, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 285 to 2800 nm (2850 to 28000 Å)
View Details