Kipp & Zonen, Inc. Pyranometer CMP10

Description
ISO 9060 Secondary Standard No desiccant inspection or change for 10 years Minimized maintenance 5 year full warranty (*) Lowest cost of ownership Best price / performance ratio Proven technology CMP10 is the secondary standard pyranometer with the best price-quality-perfor mance ratio on the market. Based on the established CMP 11 technology, CMP10 extends this quality to applications where maintenance is difficult and/or forms a major part of the cost of ownership. The CMP10 has an internal drying cartridge that will last for at least 10 years if the housing is not opened. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting CMP10 with the recently launched CVF4 ventilation unit. The Pyranometer does not require any power, it supplies a low voltage of 0 to 20mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. Kipp & Zonen provides CMP10 with a 5-year warranty (*). (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet
Description
ISO 9060 Secondary Standard No desiccant inspection or change for 10 years Minimized maintenance 5 year full warranty (*) Lowest cost of ownership Best price / performance ratio Proven technology CMP10 is the secondary standard pyranometer with the best price-quality-perfor mance ratio on the market. Based on the established CMP 11 technology, CMP10 extends this quality to applications where maintenance is difficult and/or forms a major part of the cost of ownership. The CMP10 has an internal drying cartridge that will last for at least 10 years if the housing is not opened. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting CMP10 with the recently launched CVF4 ventilation unit. The Pyranometer does not require any power, it supplies a low voltage of 0 to 20mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. Kipp & Zonen provides CMP10 with a 5-year warranty (*). (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyranometer - CMP10 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Pyranometer
CMP10
Pyranometer CMP10
ISO 9060 Secondary Standard No desiccant inspection or change for 10 years Minimized maintenance 5 year full warranty (*) Lowest cost of ownership Best price / performance ratio Proven technology CMP10 is the secondary standard pyranometer with the best price-quality-perfor mance ratio on the market. Based on the established CMP 11 technology, CMP10 extends this quality to applications where maintenance is difficult and/or forms a major part of the cost of ownership. The CMP10 has an internal drying cartridge that will last for at least 10 years if the housing is not opened. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting CMP10 with the recently launched CVF4 ventilation unit. The Pyranometer does not require any power, it supplies a low voltage of 0 to 20mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. Kipp & Zonen provides CMP10 with a 5-year warranty (*). (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
  • ISO 9060 Secondary Standard
  • No desiccant inspection or change for 10 years
  • Minimized maintenance
  • 5 year full warranty (*)
  • Lowest cost of ownership
  • Best price / performance ratio
  • Proven technology

CMP10 is the secondary standard pyranometer with the best price-quality-performance ratio on the market. Based on the established CMP 11 technology, CMP10 extends this quality to applications where maintenance is difficult and/or forms a major part of the cost of ownership.

The CMP10 has an internal drying cartridge that will last for at least 10 years if the housing is not opened. This minimizes maintenance significantly.

The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting CMP10 with the recently launched CVF4 ventilation unit.

The Pyranometer does not require any power, it supplies a low voltage of 0 to 20mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution.

Kipp & Zonen provides CMP10 with a 5-year warranty (*).

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number CMP10
Product Name Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 285 to 2800 nm (2850 to 28000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8766001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-H-U - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
HygroMet4 Meteorological Probe - HM4 - Rotronic Instrument Corp.
Rotronic Instrument Corp.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Interface Options Digital Serial
View Details
Pyrgeometer - SGR3 - Kipp & Zonen, Inc.
Kipp & Zonen, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details