Kipp & Zonen, Inc. Quantum Sensor PQS1 PAR

Description
For measuring Photosynthetic Active Radiation For outdoor and indoor use Excellent Quantum response Integrated leveling base PQS1 PAR Quantum sensor is developed for accurate measurement of PAR. It offers a response with an excellent match to the ideal PAR response. In addition the optical design of the diffuser offers optimized cosine correction. The instrument is designed for continuous outdoor or indoor installation. Perfect for studies of crop growth in green houses for example. Both solar radiation and artificial light sources like for example high pressure sodium lamps are common sources of Photosynthetic Active Radiation. PQS1’s sensitivity has been optimized to provide reliable and accurate measurements regardless of the PAR source. This is important for horticultural studies and plant physiology monitoring. The mounting flange incorporates a bubble level and adjustment screws, for easy leveling. A threaded hole takes the accessory screw-in mounting rod for fitting to masts and poles. Two PQS1 sensors can easily be bolted back-to-back, and fitted with the mounting rod, to make a simple PAR albedometer. The standard cable length is 5 m, with an option of 15 m. PQS1 is ideal for use with the METEON handheld display and data logger for field test use.
Datasheet
Description
For measuring Photosynthetic Active Radiation For outdoor and indoor use Excellent Quantum response Integrated leveling base PQS1 PAR Quantum sensor is developed for accurate measurement of PAR. It offers a response with an excellent match to the ideal PAR response. In addition the optical design of the diffuser offers optimized cosine correction. The instrument is designed for continuous outdoor or indoor installation. Perfect for studies of crop growth in green houses for example. Both solar radiation and artificial light sources like for example high pressure sodium lamps are common sources of Photosynthetic Active Radiation. PQS1’s sensitivity has been optimized to provide reliable and accurate measurements regardless of the PAR source. This is important for horticultural studies and plant physiology monitoring. The mounting flange incorporates a bubble level and adjustment screws, for easy leveling. A threaded hole takes the accessory screw-in mounting rod for fitting to masts and poles. Two PQS1 sensors can easily be bolted back-to-back, and fitted with the mounting rod, to make a simple PAR albedometer. The standard cable length is 5 m, with an option of 15 m. PQS1 is ideal for use with the METEON handheld display and data logger for field test use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quantum Sensor - PQS1 PAR - Kipp & Zonen, Inc.
Bohemia, NY, United States
Quantum Sensor
PQS1 PAR
Quantum Sensor PQS1 PAR
For measuring Photosynthetic Active Radiation For outdoor and indoor use Excellent Quantum response Integrated leveling base PQS1 PAR Quantum sensor is developed for accurate measurement of PAR. It offers a response with an excellent match to the ideal PAR response. In addition the optical design of the diffuser offers optimized cosine correction. The instrument is designed for continuous outdoor or indoor installation. Perfect for studies of crop growth in green houses for example. Both solar radiation and artificial light sources like for example high pressure sodium lamps are common sources of Photosynthetic Active Radiation. PQS1’s sensitivity has been optimized to provide reliable and accurate measurements regardless of the PAR source. This is important for horticultural studies and plant physiology monitoring. The mounting flange incorporates a bubble level and adjustment screws, for easy leveling. A threaded hole takes the accessory screw-in mounting rod for fitting to masts and poles. Two PQS1 sensors can easily be bolted back-to-back, and fitted with the mounting rod, to make a simple PAR albedometer. The standard cable length is 5 m, with an option of 15 m. PQS1 is ideal for use with the METEON handheld display and data logger for field test use.
  • For measuring Photosynthetic Active Radiation
  • For outdoor and indoor use
  • Excellent Quantum response
  • Integrated leveling base

PQS1 PAR Quantum sensor is developed for accurate measurement of PAR. It offers a response with an excellent match to the ideal PAR response. In addition the optical design of the diffuser offers optimized cosine correction. The instrument is designed for continuous outdoor or indoor installation. Perfect for studies of crop growth in green houses for example.

Both solar radiation and artificial light sources like for example high pressure sodium lamps are common sources of Photosynthetic Active Radiation.

PQS1’s sensitivity has been optimized to provide reliable and accurate measurements regardless of the PAR source. This is important for horticultural studies and plant physiology monitoring.

The mounting flange incorporates a bubble level and adjustment screws, for easy leveling. A threaded hole takes the accessory screw-in mounting rod for fitting to masts and poles. Two PQS1 sensors can easily be bolted back-to-back, and fitted with the mounting rod, to make a simple PAR albedometer. The standard cable length is 5 m, with an option of 15 m. PQS1 is ideal for use with the METEON handheld display and data logger for field test use.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number PQS1 PAR
Product Name Quantum Sensor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 400 to 700 nm (4000 to 7000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
Multifunction Anemometer - PCE-HVAC 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature
Velocity Range Measured 1 to 80 mile/hr (1.61 to 129 km/hr)
View Details
Anemometer - CS-810 - Clark Solutions
Clark Solutions
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Instrument Display Options Digital Display; Video Display (CRT etc.)
View Details
Rooftop Solar Irradiation and PV Panel Temperature Sensor - RT1 - Kipp & Zonen, Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 400 to 1100 nm (4000 to 11000 Å)
View Details