Kipp & Zonen, Inc. UV Radiometer CUV5

Description
For monitoring of ‘total UV’ irradiance Excellent linearity and directional response Reliable under all weather conditions 5 year warranty (*) CUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimised directional response. An optical filter provides sensitivity to combined UVA and UVB irradiance, as shown in the graph below. The photodiode generates a voltage output linearly proportional to the UV intensity. CUV5 is not suitable for the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our UVS Series is required. A waterproof plug and socket cable connection facilitates easy installation. The snap-on sun shield protects the connector and allows viewing of the integrated bubble level. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet
Description
For monitoring of ‘total UV’ irradiance Excellent linearity and directional response Reliable under all weather conditions 5 year warranty (*) CUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimised directional response. An optical filter provides sensitivity to combined UVA and UVB irradiance, as shown in the graph below. The photodiode generates a voltage output linearly proportional to the UV intensity. CUV5 is not suitable for the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our UVS Series is required. A waterproof plug and socket cable connection facilitates easy installation. The snap-on sun shield protects the connector and allows viewing of the integrated bubble level. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV Radiometer - CUV5 - Kipp & Zonen, Inc.
Bohemia, NY, United States
UV Radiometer
CUV5
UV Radiometer CUV5
For monitoring of ‘total UV’ irradiance Excellent linearity and directional response Reliable under all weather conditions 5 year warranty (*) CUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimised directional response. An optical filter provides sensitivity to combined UVA and UVB irradiance, as shown in the graph below. The photodiode generates a voltage output linearly proportional to the UV intensity. CUV5 is not suitable for the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our UVS Series is required. A waterproof plug and socket cable connection facilitates easy installation. The snap-on sun shield protects the connector and allows viewing of the integrated bubble level. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
  • For monitoring of ‘total UV’ irradiance
  • Excellent linearity and directional response
  • Reliable under all weather conditions
  • 5 year warranty (*)

CUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators.

The high quality dome and diffuser give optimised directional response. An optical filter provides sensitivity to combined UVA and UVB irradiance, as shown in the graph below. The photodiode generates a voltage output linearly proportional to the UV intensity.

CUV5 is not suitable for the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our UVS Series is required.

A waterproof plug and socket cable connection facilitates easy installation. The snap-on sun shield protects the connector and allows viewing of the integrated bubble level.

The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets.

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number CUV5
Product Name UV Radiometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 280 to 400 nm (2800 to 4000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurement Device - PCE-WS A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
OTT Parsivel² Laser Present Weather Sensor - 70.210.002.3.0 - OTT Hydromet
Specs
Weather Component Sensed Measures Rain/Snow Fall
Velocity Range Measured 0.4432 to 44.73 mile/hr (0.7132 to 71.98 km/hr)
Measurement Increment 0.0080 to 0.3150 inch (0.2032 to 8 mm)
View Details
Amprobe SOLAR-100 Solar Power Meter -  - Amprobe Test Tools
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details