Kipp & Zonen, Inc. Pyranometer CMP6

Description
ISO 9060 First Class Reliable all weather performance Fast response time Easy to use No power required 5 year warranty (*) The CMP6 pyranometer is intended for routine global solar radiation measurement research on a plane/level surface. Fully compliant with ISO 9060:1990 specification for a First Class pyranometer, the CMP6 features a sixty-four thermocouple junction (series connected) sensing element. The sensing element is coated with a highly stable carbon based non organic coating, which delivers excellent spectral absorption and long term stability characteristics. CMP6 has a similar detector to the CMP3, but has improved performance due to the increased thermal mass and the double glass dome construction. It is ideal for cost-effective, good quality, measurements in hydrological networks and agriculture. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The Pyranometer does not require any power, it supplies a low voltage of 0 to 20mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet
Description
ISO 9060 First Class Reliable all weather performance Fast response time Easy to use No power required 5 year warranty (*) The CMP6 pyranometer is intended for routine global solar radiation measurement research on a plane/level surface. Fully compliant with ISO 9060:1990 specification for a First Class pyranometer, the CMP6 features a sixty-four thermocouple junction (series connected) sensing element. The sensing element is coated with a highly stable carbon based non organic coating, which delivers excellent spectral absorption and long term stability characteristics. CMP6 has a similar detector to the CMP3, but has improved performance due to the increased thermal mass and the double glass dome construction. It is ideal for cost-effective, good quality, measurements in hydrological networks and agriculture. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The Pyranometer does not require any power, it supplies a low voltage of 0 to 20mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyranometer - CMP6 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Pyranometer
CMP6
Pyranometer CMP6
ISO 9060 First Class Reliable all weather performance Fast response time Easy to use No power required 5 year warranty (*) The CMP6 pyranometer is intended for routine global solar radiation measurement research on a plane/level surface. Fully compliant with ISO 9060:1990 specification for a First Class pyranometer, the CMP6 features a sixty-four thermocouple junction (series connected) sensing element. The sensing element is coated with a highly stable carbon based non organic coating, which delivers excellent spectral absorption and long term stability characteristics. CMP6 has a similar detector to the CMP3, but has improved performance due to the increased thermal mass and the double glass dome construction. It is ideal for cost-effective, good quality, measurements in hydrological networks and agriculture. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The Pyranometer does not require any power, it supplies a low voltage of 0 to 20mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
  • ISO 9060 First Class
  • Reliable all weather performance
  • Fast response time
  • Easy to use
  • No power required
  • 5 year warranty (*)

The CMP6 pyranometer is intended for routine global solar radiation measurement research on a plane/level surface.

Fully compliant with ISO 9060:1990 specification for a First Class pyranometer, the CMP6 features a sixty-four thermocouple junction (series connected) sensing element. The sensing element is coated with a highly stable carbon based non organic coating, which delivers excellent spectral absorption and long term stability characteristics.

CMP6 has a similar detector to the CMP3, but has improved performance due to the increased thermal mass and the double glass dome construction. It is ideal for cost-effective, good quality, measurements in hydrological networks and agriculture.

The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration.

The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets.

The Pyranometer does not require any power, it supplies a low voltage of 0 to 20mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution.

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number CMP6
Product Name Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 285 to 2800 nm (2850 to 28000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.0 to 67.11 mile/hr (0.0 to 108 km/hr)
View Details
Anemometer and Multi-Purpose Test Instrument - CS-800 - Clark Solutions
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details
Pyranometer - SMP10 - Kipp & Zonen, Inc.
Kipp & Zonen, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details